The SN7496 is a high-quality integrated circuit produced by the renowned manufacturer Texas Instruments. This chip is a part of the 7400-series of digital logic integrated circuits, which have been the standard in electronics for decades. The SN7496 is a versatile component widely used in digital systems for performing a variety of logical operations.
Key Features
- Logic Type: The SN7496 is a 5-bit shift register, which is a type of sequential logic circuit that is primarily used for the storage and transfer of data.
- Package: It is typically available in a 14-pin plastic DIP (Dual In-line Package), which is a common package type for integrated circuits, making it easy to handle and integrate into various circuit boards.
- Operating Voltage: The device operates at a standard TTL (Transistor-Transistor Logic) voltage range, which is typically 5V, making it compatible with a wide range of digital systems.
- Compatibility: The SN7496 is designed to be compatible with other TTL logic families, allowing for seamless integration with existing systems and components.
Applications
The SN7496 is suitable for a broad array of applications due to its versatility and reliability. Common uses include:
- Data storage and transfer
- Serial-to-parallel conversion
- Signal processing
- Counters and registers
- Control systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN7496 is no exception. Each chip is rigorously tested to ensure it meets the high standards expected from Texas Instruments products. Reliability is paramount, especially in critical applications where failure is not an option, and the SN7496 delivers on this front.
Support and Resources
For engineers and designers, Texas Instruments provides extensive support and resources for the SN7496. This includes detailed datasheets, application notes, and design guides to assist in the integration and use of this IC in various projects. Additionally, Texas Instruments' customer support is available to address any technical inquiries or concerns regarding the SN7496.