Product Overview: SN74ABT125 from Texas Instruments
The SN74ABT125 is a high-performance, quadruple bus buffer gate that features tri-state outputs and is designed to be used in 5-V systems. Manufactured by the renowned semiconductor company, Texas Instruments, this integrated circuit is part of their ABT (Advanced BiCMOS Technology) family of products. It is specifically engineered to deliver both high-speed operation and the capability to drive heavy loads, making it an ideal choice for a wide range of digital applications.
Key Features
- Logic Type: Quadruple Bus Buffer Gates with 3-State Outputs
- Supply Voltage: Operates at 5V ± 10%, catering to standard TTL voltage levels
- Output Drive Capability: Capable of driving up to -32 mA or 64 mA, allowing for the control of heavy loads
- Switching Performance: Fast propagation delay times, typically 3.4 ns (max), ensuring high-speed operation
- IC Package Type: Available in a variety of packages including SOIC, SSOP, and TSSOP
- Operating Temperature Range: Suitable for commercial operation with a range of 0°C to 70°C
Applications
The SN74ABT125 is versatile and can be employed in numerous digital systems. Some of its common applications include:
- Bus driver or buffer for memory address and data buses
- Input/Output port for microprocessors and microcontrollers
- Driving capacitive loads and power transmission lines
- Interfacing between different voltage levels within a digital system
Quality and Reliability
Texas Instruments is known for its commitment to quality and the SN74ABT125 is no exception. It is designed to meet or exceed the stringent standards set by the industry, ensuring high reliability and performance consistency. The device also includes over-voltage tolerant inputs, which help to protect the IC against unexpected voltage spikes that might occur in a typical electronic environment.
For detailed specifications, technical datasheets, and support resources, please refer to the official Texas Instruments website or contact their customer support team.