Product Overview
The SN74ABT125DBRG4 from Texas Instruments is a high-performance quadruple bus buffer gate featuring tri-state outputs that are essential for driving bus lines or buffer memory address registers. This integrated circuit is part of the ABT family, designed to provide the speed of ABT with the lower power consumption of BiCMOS technology.
Key Features
- Logic Type: Buffer/Line Driver, Non-Inverting
- Number of Elements: 4
- Number of Bits per Element: 1
- Output Type: 3-State
- Current - Output High, Low: 32mA, 64mA
- Voltage - Supply: 4.5V ~ 5.5V
- Operating Temperature: -40°C ~ 85°C (TA)
- Mounting Type: Surface Mount
- Package / Case: SSOP (Shrink Small Outline Package)
Applications
The SN74ABT125DBRG4 is suitable for a variety of applications that require high-speed signal buffering with the option to disconnect the output from the bus or data line. Its common applications include:
- Bus driving
- Memory address driving
- Data transmission systems
- Signal buffering in networking hardware
- Microprocessor or microcontroller interfacing
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74ABT125DBRG4 is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in a wide range of environmental conditions.
Easy Integration
The device comes in a compact SSOP package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production, making it a convenient choice for manufacturers.
Overall, the SN74ABT125DBRG4 is a versatile and reliable component that enhances the performance of digital systems by providing high-speed buffering capabilities with the added benefit of tri-state outputs.