EN
  • EN
  • DE

SN74ABT125QDRQ1

Part No SN74ABT125QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SOIC / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74ABT
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 16mA, 32mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74ABT125
Other Names 296-SN74ABT125QDRQ1TR,296-SN74ABT125QDRQ1DKR,TEXTISSN74ABT125QDRQ1,296-SN74ABT125QDRQ1CT,2156-SN74ABT125QDRQ1,SN74ABT125QDRQ1
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259130-SN74ABT125QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74ABT125QDRQ1 CAD Model

Description

SN74ABT125QDRQ1: Automotive Grade Quad Bus Buffer Gate from Texas Instruments

The SN74ABT125QDRQ1 is a high-performance, automotive-grade quad bus buffer gate designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of the ABT family, which is known for its advanced biCMOS technology, providing a perfect blend of speed and drive capabilities.

Specifically crafted for automotive applications, the SN74ABT125QDRQ1 meets stringent quality and reliability standards, including the AEC-Q100 qualification. This ensures that the device can withstand the harsh conditions of automotive environments, including wide temperature ranges, vibrations, and transient voltage conditions.

The device features four independent non-inverting buffer gates with 3-state outputs. This design allows for high-current drive capability, which is essential for driving heavy loads while maintaining low power consumption. The 3-state outputs also enable the buffer to be connected directly to a bus-structured system, allowing for bus line control in multiplexed applications without the need for external components.

With a broad operating voltage range of 4.5V to 5.5V, the SN74ABT125QDRQ1 is compatible with most 5V systems, making it a versatile choice for various automotive electronics, such as body control modules, infotainment systems, and engine control units. Additionally, the device supports fast propagation delays and transition times, which are critical for high-speed signal processing and data transfer.

The SN74ABT125QDRQ1 is available in a compact SOIC-14 package, which is suitable for space-constrained applications. Its lead-free and RoHS-compliant design adheres to environmental regulations, contributing to the production of more sustainable automotive products.

Overall, the SN74ABT125QDRQ1 from Texas Instruments is a reliable and efficient solution for automotive electronic systems that require high-speed, low-power bus buffering with robust environmental tolerance. Its combination of performance, durability, and compact form factor make it an excellent choice for modern automotive designs.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7666 $53.6620
160+ $0.6291 $100.6560
250+ $0.6094 $152.3500
340+ $0.5897 $200.4980
440+ $0.5701 $250.8440
590+ $0.5111 $301.5490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess