EN
  • EN
  • DE

SN74ABT3614-15PCB

Part No SN74ABT3614-15PCB
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SNC FIFO MEM 64X36X2 120HLQFP  /  Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 66.7MHz 10ns 120-HLQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ABT
Package Tray
Product Status Obsolete
Memory Size 4.5K (64 x 36 x 2)
Function Synchronous
Data Rate 66.7MHz
Access Time 10ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 130mA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 120-LQFP
Supplier Device Package 120-HLQFP (14x14)
Base Product Number 74ABT3614
Other Names TEXTISSN74ABT3614-15PCB,-296-3996,296-3996,-296-3996,296-3996R,-SN74ABT3614-15PCBR,2156-SN74ABT3614-15PCB-TI
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258905-SN74ABT3614-15PCB
Ultra Librarian 3D Model Ultra Librarian SN74ABT3614-15PCB CAD Model

Description

The SN74ABT3614-15PCB is a high-performance, integrated circuit developed by Texas Instruments, renowned for their expertise in semiconductor design and manufacturing. This particular IC is a part of the ABT family, which stands for Advanced BiCMOS Technology, indicating that it utilizes a combination of Bipolar and CMOS transistors to achieve its functionality.

Key Features:

  • Technology: Advanced BiCMOS technology provides the perfect blend of speed and low power consumption, making it suitable for a wide range of applications.
  • Speed: The device boasts fast propagation delay times, ensuring quick response and processing in critical applications.
  • Power Consumption: Despite its speed, the SN74ABT3614-15PCB has been designed with power efficiency in mind, offering reduced power consumption compared to purely bipolar or CMOS counterparts.
  • Package Type: The component is housed in a PCB (Printed Circuit Board) friendly package, ensuring easy integration into a variety of electronic systems.
  • Compatibility: This IC is designed to be compatible with TTL (Transistor-Transistor Logic) levels, allowing for seamless integration with existing digital logic systems.

Applications:

The SN74ABT3614-15PCB is versatile and can be used in several types of electronic systems, including:

  • Computing systems where high-speed data processing is required.
  • Communication devices that demand reliable and fast data transfer.
  • Industrial control systems where precision and speed are critical.
  • Complex consumer electronics that require efficient power management.

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN74ABT3614-15PCB is no exception, and it undergoes rigorous testing to ensure it meets the industry standards for reliability and performance. With Texas Instruments' reputation, users can trust this product to perform consistently over time.

Overall, the SN74ABT3614-15PCB is a testament to Texas Instruments' dedication to providing advanced electronic components that push the boundaries of speed, efficiency, and integration. Whether for use in high-speed computing, reliable communication, or precise industrial applications, this IC stands out as a smart choice for designers and engineers alike.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $5.0268
IDT, Integrated Device Technology Inc
IC FIFO SUPERSYNC 10NS 64-TQFP
Need more? Email Us
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $12.0436
Texas Instruments
DUAL 64 × 1, DUAL 256 × 1 CLOCKED FIRST-IN, FIRST-OUT MEMORIES | IC DUAL 64X1 FIFO MEM 24-SOIC
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SS 4096X36 7-5NS 128TQFP
Need more? Email Us
Texas Instruments
IC SYNC FIFO MEM 2048X9 44-PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6489 $55.2978
5+ $22.6863 $113.4315
7+ $21.9774 $153.8418
10+ $21.2684 $212.6840
13+ $20.5595 $267.2735
17+ $18.4326 $313.3542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess