EN
  • EN
  • DE

SN74ABT533ADBRE4

Part No SN74ABT533ADBRE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT TRANSP D-TYPE LTCH 20SSOP  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 4.9ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74ABT533
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257441-SN74ABT533ADBRE4
Ultra Librarian 3D Model Ultra Librarian SN74ABT533ADBRE4 CAD Model

Description

SN74ABT533ADBRE4 - Texas Instruments

The SN74ABT533ADBRE4 is a high-performance, octal transparent latch with 3-state outputs from Texas Instruments. Designed to provide a seamless interface between data buses in a wide range of applications, this integrated circuit is a crucial component for systems requiring the temporary storage of data.

Key Features:

  • Octal Transparent Latches: The device consists of eight latches with 3-state outputs for bus-oriented applications, providing an efficient way to store and manage eight bits of data simultaneously.
  • High-Speed Operation: With a typical shift frequency of 110 MHz, the SN74ABT533ADBRE4 is optimized for high-speed data transfer and processing, making it suitable for demanding environments.
  • 3-State Outputs: The latches feature 3-state outputs which can be used to place the output in a high-impedance state. This is particularly useful for interfacing with shared data buses where multiple devices may need to take turns driving the bus lines.
  • Low Power Consumption: As part of the ABT family, this device is designed for low power consumption without compromising on speed, ensuring energy-efficient operation in your electronic systems.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range from -40°C to 85°C, making it suitable for industrial applications with varying environmental conditions.
  • DB Tape and Reel Packaging: The SN74ABT533ADBRE4 is available in a DB tape and reel package, facilitating automated assembly processes and efficient handling in mass production environments.

Applications:

The SN74ABT533ADBRE4 is versatile and can be implemented in various digital systems, including:

  • Temporary data storage
  • Data buffering for CPUs, ALUs, and FPGAs
  • System control logic
  • Communication systems
  • Industrial control systems
  • Computer systems

With its robust design and Texas Instruments' commitment to quality, the SN74ABT533ADBRE4 is a reliable choice for designers and engineers looking for a latch that combines speed, efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess