EN
  • EN
  • DE

SN74ABT5401DWR

Part No SN74ABT5401DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 28SOIC / Buffer, Inverting 1 Element 11 Bit per Element 3-State Output 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 11
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 74ABT5401
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260147-SN74ABT5401DWR
Ultra Librarian 3D Model Ultra Librarian SN74ABT5401DWR CAD Model

Description

SN74ABT5401DWR by Texas Instruments

The SN74ABT5401DWR is a high-performance, integrated circuit designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This particular device is part of the ABT family, which stands for Advanced BiCMOS Technology, indicating that it is fabricated using a combination of bipolar and CMOS transistors to achieve superior speed and output drive capabilities while maintaining low power consumption.

Key Features

  • Octal Buffers/Drivers: The SN74ABT5401DWR features eight buffers/drivers with 3-state outputs, making it ideal for driving bus lines or buffer memory address registers.
  • Bi-Directional Data Flow: With bi-directional data flow capability, this IC can be used in a variety of applications where data needs to be transferred in both directions.
  • 3-State Outputs: The 3-state outputs allow the device's outputs to be put in a high-impedance state, which is essential for sharing bus lines without interference.
  • Wide Operating Voltage Range: It operates at a wide range of voltages, typically from 4.5V to 5.5V, which makes it compatible with most 5V systems.
  • High-Drive Outputs (-32-mA IOH, 64-mA IOL): The device is capable of driving high-current loads, making it suitable for a variety of heavy-duty applications.

Package and Quality

The SN74ABT5401DWR comes in a wide-body SOIC (Small Outline Integrated Circuit) package, specifically in a 20-pin configuration referred to as the DW package. This surface-mount package is commonly used in PCB design for its compact footprint and ease of manufacturing.

Applications

With its robust design and versatile features, the SN74ABT5401DWR is well-suited for a broad range of applications, including:

  • Bus interface and driver for memory buffering
  • Data communication and telecommunication systems
  • Microprocessor or microcontroller interface
  • Peripheral drivers

The SN74ABT5401DWR by Texas Instruments is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of speed, power efficiency, and flexible application use makes it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess