EN
  • EN
  • DE

SN74ABT8245DW

Part No SN74ABT8245DW
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEV/TXRX 24-SOIC  /  Scan Test Device with Bus Transceivers IC 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Scan Test Device with Bus Transceivers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74ABT8245
Other Names SN74ABT8245DWE4,-296-4093-5,-SN74ABT8245DWG4R,SN74ABT8245DWE4,-SN74ABT8245DWG4,2156-SN74ABT8245DW-TI,-SN74ABT8245DWE4,TEXBURSN74ABT8245DW,296-4093-5,-SN74ABT8245DWE4R,-296-4093-5,-SN74ABT8245DWR
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256273-SN74ABT8245DW
Ultra Librarian 3D Model Ultra Librarian SN74ABT8245DW CAD Model

Description

The SN74ABT8245DW is a high-performance, octal bus transceiver and register designed by Texas Instruments to provide efficient two-way data communication between systems. This integrated circuit is part of the ABT family, which is known for its advanced biCMOS technology, ensuring high-speed operation while maintaining the low power dissipation of CMOS.

Key Features

  • Bi-Directional Data Flow: With two 8-bit bus transceivers, the SN74ABT8245DW allows data to flow bi-directionally, making it ideal for multi-master bus management.
  • 3-State Outputs: The 3-state outputs ensure that the device can be connected to a bus line without affecting the bus activity when it is not in use.
  • Edge-Triggered D-Type Flip-Flops: The device includes flip-flops with clock (CPAB and CPBA) and output-enable (OEAB and OEBA) inputs to control the transceiver functions.
  • Live Insertion and Extraction: This feature allows the user to insert or remove the chip without powering down the system, reducing system downtime and increasing flexibility.
  • Wide Operating Temperature Range: The SN74ABT8245DW can operate in a broad temperature range, from -40°C to 85°C, making it suitable for industrial applications.

Applications

The SN74ABT8245DW is versatile and can be used in various applications, including:

  • Bus Interface
  • Data Communication Systems
  • Networking Equipment
  • Computer Systems
  • Industrial Control Systems

Technical Specifications

  • Package: The device comes in a 24-pin SOIC package, providing a compact footprint for space-sensitive applications.
  • Supply Voltage: It operates at a nominal 5V, which is compatible with standard TTL logic levels.
  • Speed: The SN74ABT8245DW offers high-speed data transfer capabilities.
  • Low Power Consumption: The advanced biCMOS technology ensures low power usage without compromising on speed.

Overall, the SN74ABT8245DW from Texas Instruments is a robust and reliable solution for applications requiring efficient and high-speed data transfer with the flexibility of live bus management.

You May Also Be Interested in

Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess