EN
  • EN
  • DE

SN74ABT841ADW

Part No SN74ABT841ADW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 10BIT BUS INT D LATCH 24-SOIC  /  D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 4.1ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74ABT841
Other Names -296-4100-5R,296-4100-5,2156-SN74ABT841ADW,-296-4100-5,-SN74ABT841ADWG4R,-SN74ABT841ADWR,-SN74ABT841ADWG4,TEXTISSN74ABT841ADW,-296-4100-5,296-4100-5R
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257437-SN74ABT841ADW
Ultra Librarian 3D Model Ultra Librarian SN74ABT841ADW CAD Model

Description

SN74ABT841ADW: A High-Performance 10-Bit Bus Interface Register from Texas Instruments

The SN74ABT841ADW is a state-of-the-art 10-bit bus interface register designed by Texas Instruments, a leader in semiconductor innovation. This integrated circuit is part of the ABT family, known for advanced biCMOS technology that offers a perfect blend of high speed and low power consumption. The device is specifically crafted to provide a reliable interface between two buses in a digital system, ensuring seamless data transfer and enhanced system performance.

This high-performance register operates as a universal bus driver with 3-state outputs, which allows for direct connection to a bus-structured system. The SN74ABT841ADW features a wide bus-interface capability, making it an ideal choice for bus expansion or buffer memory address registers in high-speed systems.

The SN74ABT841ADW is housed in a 24-pin wide-body SOIC package, providing a compact footprint while ensuring robustness and ease of PCB layout. It is designed to handle 10-bit wide data paths or control signals, where data flow is managed by clocked register stages. The device's dual-port nature allows for independent read and write operations, greatly enhancing the efficiency of data handling.

Key features of the SN74ABT841ADW include:

  • 10-bit D-type flip-flops with 3-state outputs
  • High-speed ABT series technology
  • Two separate clock inputs for read and write operations
  • Clear (CLR) input for resetting all flip-flops
  • Output enable (OE) inputs for controlling the bus connection
  • Live insertion/extraction support with GND bounce protection
  • Compatible with TTL inputs
  • Wide operating temperature range

With its exceptional speed and power characteristics, the SN74ABT841ADW is particularly well-suited for memory address registers, buffer registers, and bus-oriented systems. Its high drive capabilities and the ability to interface with multiple logic families make it a versatile choice for complex digital systems that require reliable and high-speed data exchange.

Whether you're developing high-performance computing systems, communication infrastructure, or sophisticated control systems, the SN74ABT841ADW from Texas Instruments provides the reliability and functionality needed to ensure seamless and efficient operation.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7991 $53.9730
70+ $1.4762 $103.3340
105+ $1.4301 $150.1605
145+ $1.3840 $200.6800
190+ $1.3378 $254.1820
255+ $1.1994 $305.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess