EN
  • EN
  • DE

SN74ABT843NT

Part No SN74ABT843NT
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 10BIT BUS INT D LATCH 24-DIP  /  D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 4.4ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number 74ABT843
Other Names -SN74ABT843NTE4,-296-4104-5,SN74ABT843NTE4,296-4104-5,-SN74ABT843NTE4R,TEXTISSN74ABT843NT,SN74ABT843NTE4,-296-4104-5,-SN74ABT843NTR,2156-SN74ABT843NT-TI
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257431-SN74ABT843NT
Ultra Librarian 3D Model Ultra Librarian SN74ABT843NT CAD Model

Description

Overview of the SN74ABT843NT from Texas Instruments

The SN74ABT843NT is a high-performance integrated circuit designed by Texas Instruments, renowned for their expertise in semiconductor technology. This particular product is a part of the ABT family, which stands for Advanced BiCMOS Technology, and it offers a unique combination of speed and power efficiency that is ideal for a wide range of digital applications.

Key Features

  • Technology: The device utilizes BiCMOS technology, which combines the advantages of both Bipolar and CMOS transistors to deliver high speed, low power consumption, and reduced noise levels.
  • Functionality: The SN74ABT843NT is designed as a 9-bit bus interface flip-flop with 3-state outputs. This makes it suitable for use in temporary storage of data, data transferring, and buffering in bus-oriented systems.
  • Logic Level: It operates at a 5V logic level, ensuring compatibility with many other standard logic components and systems.
  • Performance: With its fast edge rates and output transition times, the device is optimized for improved signal integrity, which is crucial for high-speed data operations.
  • Package: The product is available in a 24-pin plastic SSOP (Shrink Small-Outline Package) that is both space-saving and offers good electrical and thermal performance.

Applications

The SN74ABT843NT is versatile and can be used in a variety of applications, including:

  • Data communication and telecommunication systems
  • Computers and computer peripherals
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Any digital system requiring high-speed and reliable data transfer and storage

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality and reliability. The SN74ABT843NT is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards and customer expectations. Whether you are designing a new system or upgrading an existing one, the SN74ABT843NT is a reliable choice that offers performance, efficiency, and longevity.

For more detailed information, including electrical specifications, pin configurations, and recommended operating conditions, please refer to the official Texas Instruments datasheet for the SN74ABT843NT.

You May Also Be Interested in

Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $0.7195

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess