EN
  • EN
  • DE

SN74ABT8652DL

Part No SN74ABT8652DL
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN-TEST-DEV/XCVR 28-SSOP / Scan Test Device with Bus Transceiver and Registers IC 28-BSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Scan Test Device with Bus Transceiver and Registers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 28-BSSOP
Base Product Number 74ABT8652
Other Names SN74ABT8652DLG4,-SN74ABT8652DLG4,296-4114-5R,SN74ABT8652DLG4,296-4114-5,-296-4114-5,-296-4114-5,-SN74ABT8652DLG4R,-SN74ABT8652DLR,2156-SN74ABT8652DL,TEXTISSN74ABT8652DL
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256276-SN74ABT8652DL
Ultra Librarian 3D Model Ultra Librarian SN74ABT8652DL CAD Model

Description

SN74ABT8652DL Product Overview

The SN74ABT8652DL is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of advanced digital systems. This device is part of the ABT family, which stands for Advanced BiCMOS Technology, a range that combines the high-speed performance of Bipolar with the low power features of CMOS technology.

Key Features

  • Technology: Advanced BiCMOS Technology (ABT)
  • Logic Type: Scan Test Devices with Octal Bus Transceivers
  • Supply Voltage: Operates from 4.5 V to 5.5 V
  • Speed: Fast propagation delay times
  • Drive Capability: High-drive outputs (-32 mA IOH, 64 mA IOL)
  • Package: 56-Pin SSOP (Shrink Small-Outline Package)

Performance and Quality

The SN74ABT8652DL is optimized for exceptional performance in high-speed data transfer and signal processing applications. The device features octal bus transceivers with 3-state outputs, allowing for bidirectional communication between two buses. The transceivers are designed to be used in applications where high speed, low power, and high drive are necessary.

With its robust design, the SN74ABT8652DL ensures minimal propagation delay, which is critical for maintaining data integrity and synchronization across systems. The device's high-drive outputs provide strong signal strength even over long distances or in noisy environments, making it suitable for demanding applications.

Applications

The SN74ABT8652DL is ideal for various applications that require high-speed and reliable data exchange. It is commonly used in:

  • Telecommunication systems
  • Networking equipment
  • Computers and computer peripherals
  • Data acquisition systems
  • Industrial control systems

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The SN74ABT8652DL is no exception, undergoing rigorous testing to ensure it meets the highest standards. Texas Instruments also provides comprehensive technical support and documentation, making the integration of the SN74ABT8652DL into your project seamless and straightforward.

You May Also Be Interested in

Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess