EN
  • EN
  • DE

SN74ABTE16246DL

Part No SN74ABTE16246DL
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 11-BIT I-WS BUS TXRX 48-SSOP  /  Incident-Wave Switching Bus Transceivers IC 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABTE
Package Tube
Logic Type Incident-Wave Switching Bus Transceivers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 11
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74ABTE16246
Other Names -SN74ABTE16246DLG4R,296-4120-5,TEXTISSN74ABTE16246DL,-296-4120-5,-SN74ABTE16246DLR,-SN74ABTE16246DLG4,296-4120-5R,-296-4120-5,2156-SN74ABTE16246DL
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256268-SN74ABTE16246DL
Ultra Librarian 3D Model Ultra Librarian SN74ABTE16246DL CAD Model

Description

The SN74ABTE16246DL from Texas Instruments is a high-performance, 16-bit bus transceiver designed with 3-state outputs. It belongs to the 'ABTE' family, which is known for its enhanced bi-directional communication capabilities. This particular model is widely used in applications that require efficient data flow control between two buses. With its robust design, it is suitable for a variety of digital systems such as personal computers, servers, networking equipment, and other data-intensive hardware.

Key Features

  • High-Speed Data Transfer: The device is capable of transferring data at high speeds, making it ideal for systems that require fast data throughput.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various levels of signal requirements in different systems.
  • Low Power Consumption: Designed to be energy-efficient, the SN74ABTE16246DL minimizes power usage, which is crucial for maintaining the thermal integrity of the system it is integrated into.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus without affecting the data flow when the device is in a high-impedance state.
  • Output Port Features: The output ports feature open-collector outputs with series damping resistors, which help reduce line noise and stabilize the signal integrity during high-speed data transfers.

Applications

The SN74ABTE16246DL is versatile and can be used in a wide array of electronic systems. Some of its typical applications include:

  • Data bus transceiver for microprocessor or microcontroller-based systems
  • Memory buffering and bus extension
  • Server and networking equipment where high data integrity and speed are essential
  • Peripheral expansion in computers and other digital systems

Technical Specifications

The device comes in a 48-pin SSOP (Shrink Small-Outline Package) and offers a clear functional interface with the following technical specifications:

  • Logic Type: Bus Transceiver
  • Number of Bits per Element: 16
  • Number of Elements: 1
  • Input Level: TTL
  • Output Level: TTL
  • Mounting Type: Surface Mount

For detailed information and data sheets, customers are encouraged to visit the official Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess