EN
  • EN
  • DE

SN74ABTH162260DL

Part No SN74ABTH162260DL
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 12-14BIT MUXED D LATCH 56SSOP  /  D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ABTH
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 3.6ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ABTH162260
Other Names 74ABTH162260DLG4,TEXTISSN74ABTH162260DL,74ABTH162260DLG4,2156-SN74ABTH162260DL,296-33635-5,SN74ABTH162260DL
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257430-SN74ABTH162260DL
Ultra Librarian 3D Model Ultra Librarian SN74ABTH162260DL CAD Model

Description

Product Overview: SN74ABTH162260DL

The SN74ABTH162260DL is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in a variety of digital applications. This particular product is a 12-bit to 24-bit multiplexed bus exchanger designed to facilitate data flow and signal routing between different bus segments within high-speed digital systems.

Key Features

  • Bus Exchange Switching: The device includes two 12-bit bus exchangers that can operate independently, allowing for efficient data transfer and multiplexing between buses.
  • High-Speed Operation: With a technology designed for optimized signal integrity, the SN74ABTH162260DL can handle high-speed data transactions, making it suitable for advanced computing and communication systems.
  • ABT Series Technology: The ABT series is known for its advanced BiCMOS technology, which provides the perfect balance between high speed and low power consumption.
  • Live Insertion and Removal: This feature allows for the addition or removal of the IC without powering down the system, which is critical for mission-critical applications where downtime is not an option.
  • Low Power Dissipation: The SN74ABTH162260DL boasts a low power usage profile, which contributes to the overall energy efficiency of the system it is integrated into.

Applications

The flexibility and performance of the SN74ABTH162260DL make it an ideal choice for a wide range of applications, including:

  • Data communication infrastructure
  • High-speed data servers and routers
  • Signal gateways and interface conversion
  • Telecommunications equipment
  • Professional computing hardware

Technical Specifications

The SN74ABTH162260DL operates over a voltage range of 4.5 V to 5.5 V and is characterized for operation from -40°C to 85°C. It is packaged in a 56-pin SSOP (Shrink Small-Outline Package), providing a compact footprint while maintaining excellent thermal and electrical performance.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SN74ABTH162260DL is backed by rigorous testing and Texas Instruments' support network, ensuring reliability and peace of mind for designers integrating this IC into their systems.

You May Also Be Interested in

Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
54LVC373A OCTAL TRANSPARENT D-TY / Channel IC
Lowest to $67.4437
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess