EN
  • EN
  • DE

SN74AC241PW

Part No SN74AC241PW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 20TSSOP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AC
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74AC241
Other Names 296-33642-5,2156-SN74AC241PW,SN74AC241PWG4,SN74AC241PWE4,SN74AC241PW,SN74AC241PWG4,TEXTISSN74AC241PW,SN74AC241PWE4
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260031-SN74AC241PW
Ultra Librarian 3D Model Ultra Librarian SN74AC241PW CAD Model

Description

SN74AC241PW Octal Buffer/Line Driver with 3-State Outputs

The SN74AC241PW from Texas Instruments is a high-performance, octal buffer and line driver designed to provide source or sink current capabilities for bus-oriented systems. With its dual-in-line 20-pin TSSOP package, this integrated circuit is optimized for exceptional performance with a 5V supply.

Each of the eight buffers in the SN74AC241PW has a 3-state output, which means that, aside from the regular high and low logic levels, there is a third state where the output is effectively disconnected from the circuit. This high-impedance state is crucial for creating bidirectional lines and for interfacing with bus systems where multiple devices can drive the line.

The device is partitioned into two sections of four buffers each, with each section being controlled by separate output-enable (OE) inputs. When OE is low, the device passes the data from the input to the output. Conversely, when OE is high, the output is in the high-impedance state. This level of control is particularly useful in applications where data flow needs to be managed carefully, such as in multiplexed data transmission systems or when interfacing with shared data buses.

The SN74AC241PW is characterized for operation from -40°C to 85°C, making it suitable for industrial applications where reliability under varying environmental conditions is paramount. The device also features inputs and outputs that are on the opposite sides of the package, which simplifies board layout by facilitating one-to-one routing of the signals.

Key features of the SN74AC241PW include its fast switching speeds and high drive currents, which are essential for maintaining signal integrity in high-speed data environments. Additionally, the device has a low power consumption, making it an excellent choice for power-sensitive applications. With its robust design and versatile functionality, the SN74AC241PW is an ideal solution for a wide range of digital interfacing challenges.

For more information, datasheets, and support resources, visit the Texas Instruments official website or contact your local Texas Instruments distributor.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1733 $52.7985
105+ $0.9628 $101.0940
165+ $0.9327 $153.8955
225+ $0.9026 $203.0850
290+ $0.8725 $253.0250
385+ $0.7822 $301.1470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,450 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess