EN
  • EN
  • DE

SN74LVC157AQDREP

Part No SN74LVC157AQDREP
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LVC157
Other Names 296-22335-1,296-22335-2,-296-22335-1R,296-22335-2R,296-22335-6R,-V62/04659-01XER,-SN74LVC157AQDREPR,-296-22335-1,296-22335-6,-296-22335-1,V62/04659-01XE,296-22335-1R,-V62/04659-01XE
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256522-SN74LVC157AQDREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC157AQDREP CAD Model

Description

The SN74LVC157AQDREP is a high-performance, quadruple 2-line to 1-line data selector/multiplexer from Texas Instruments, designed for the demanding requirements of military, space, and high-reliability applications. This integrated circuit is part of Texas Instruments' Enhanced Product (EP) portfolio, ensuring it meets the stringent quality standards required for use in harsh environments.

Key Features

  • Logic Family: LVC - Low-Voltage CMOS technology for lower power consumption and higher speed operation.
  • Input Voltage Range: 1.65V to 3.6V, making it compatible with various low-voltage applications.
  • Output Current: Capable of driving ±24mA at 3.3V, providing robust signal transmission.
  • Functionality: Features four multiplexers with two inputs each, allowing for efficient data routing and selection.
  • Package: Delivered in a 16-pin QSOP (Quad Small Outline Package), optimizing board space without sacrificing performance.
  • Temperature Range: Operates over an expanded temperature range of -55°C to 125°C, suitable for extreme environmental conditions.
  • Quality and Reliability: Enhanced Product (EP) designation guarantees a higher level of reliability and is compliant with the military performance standard MIL-PRF-38535.

Applications

The SN74LVC157AQDREP is ideal for a wide range of applications where data selection and multiplexing are required under stringent conditions. It is particularly well-suited for:

  • Communication systems
  • Avionics and aerospace electronics
  • Military and defense equipment
  • Spacecraft and satellite subsystems

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The SN74LVC157AQDREP is backed by Texas Instruments' comprehensive technical documentation, design resources, and customer support to ensure successful integration into your project.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess