EN
  • EN
  • DE

MCP1826-1802E/AT

Part No MCP1826-1802E/AT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 1000 mA, Low Voltage, Low Quiescent Current LDO Regulator | IC REG LINEAR 1.8V 1A TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.4V at 1A
Output Current 1A
Current - Quiescent (Iq) 220μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number MCP1826
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1220967-MCP1826-1802E/AT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1826-1802E/AT CAD Model

Description

Microchip Technology MCP1826-1802E/AT Low Dropout Voltage Regulator

The MCP1826-1802E/AT is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 1.8V with an input voltage up to 6V. This component is ideal for battery-powered devices, microcontroller power supplies, and other applications where energy efficiency is paramount.

This voltage regulator boasts an impressive 1000 mA (1A) output current, while maintaining a low dropout voltage, which ensures that the output is maintained even when the input voltage is very close to the output voltage. This feature is particularly beneficial for prolonging battery life in portable devices.

The MCP1826-1802E/AT comes in a thermally efficient package that operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments and demanding applications. Additionally, the regulator offers high-accuracy output voltage regulation, which is critical for sensitive electronic components that require a stable power supply.

Key features of this LDO include:

  • Stable with 1.0 μF to 22 μF output capacitor
  • Short-circuit protection and overtemperature protection
  • Low dropout voltage: 210 mV typical at 1A
  • High output voltage accuracy: ±0.5%
  • Low supply current: 120 μA typical (250 μA maximum)
  • Power-good output
  • Adjustable output from 0.8V to 5.0V with external resistors

Furthermore, the MCP1826-1802E/AT features a "power-good" (PG) output that can be used to interface with microcontrollers or other digital components, providing a status signal when the output voltage is within regulation. This can be particularly useful for sequencing power supplies in complex systems.

With its combination of high output current, low dropout voltage, and precision output regulation, the MCP1826-1802E/AT from Microchip Technology is a reliable choice for engineers and designers looking to optimize the power efficiency and performance of their electronic systems.

For additional information, datasheets, and support, visit the Microchip Technology website.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess