EN
  • EN
  • DE

SN74ACT11245NS

Part No SN74ACT11245NS
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094811-SN74ACT11245NS
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ACT11245NS CAD Model

Description

The SN74ACT11245NS from Texas Instruments is a high-performance, octal bus transceiver and register designed to provide bidirectional communication between data buses. This integrated circuit is part of the ACT family, which is known for its advanced CMOS logic that operates at higher speeds while maintaining low power consumption.

Key Features

  • Bus Transceiver and Register: The device features eight non-inverting bus transceivers with 3-state outputs, allowing for versatile bidirectional data flow.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 4.5V to 5.5V, making it suitable for a variety of digital applications.
  • High-Drive Outputs: The SN74ACT11245NS is capable of driving up 24mA at the outputs, providing strong signal integrity even in heavy load conditions.
  • Flow-Through Architecture: The device's design optimizes the PCB layout by facilitating a straightforward flow of signals from input to output.

Applications

The versatility of the SN74ACT11245NS lends itself to a wide range of applications in digital systems. It is commonly used in:

  • Bus Interface devices
  • Data Communication systems
  • Microprocessor or Microcontroller based systems
  • Memory Interface applications

Product Specifications

Parameter Value
Logic Type Octal Bus Transceiver and Register
Number of Bits per Element 8
Number of Elements 1
Output Current 24mA
Supply Voltage - Min 4.5V
Supply Voltage - Max 5.5V
Operating Temperature Range -40°C to 85°C

With its robust design and advanced features, the SN74ACT11245NS is a reliable choice for engineers and designers looking to enhance their digital systems with efficient and powerful data bus communication capabilities.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess