EN
  • EN
  • DE

SN74ACT2236-60FN

Part No SN74ACT2236-60FN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 1024x9x2 ASYNCHRONOUS BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253311-SN74ACT2236-60FN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT2236-60FN CAD Model

Description

Product Overview: SN74ACT2236-60FN

The SN74ACT2236-60FN is a high-performance, octal D-type flip-flop with a clear function, designed and manufactured by Texas Instruments. This integrated circuit is a part of the SN74ACT series, which is known for its advanced CMOS logic operating at higher speeds while maintaining low power consumption.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 8
  • Output Type: Differential
  • Function: Standard
  • Setup Time: 15ns at 5V
  • Hold Time: 0ns at 5V
  • Frequency: 60MHz
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: PLCC-28
  • Supply Voltage: 4.5V to 5.5V

Performance and Quality

The SN74ACT2236-60FN is designed for high-speed memory buffering and data transmission. With a frequency of 60MHz, it provides fast data transfer rates suitable for demanding applications. The device guarantees a minimum setup time of 15ns and a hold time of 0ns at a supply voltage of 5V, ensuring reliable and efficient operation. The operating temperature range from -40°C to 85°C allows for use in various environmental conditions, making it versatile for different industrial applications.

Applications

Thanks to its high-speed performance and robust design, the SN74ACT2236-60FN is suitable for a wide range of applications, including:

  • Memory buffer registers
  • Data storage and retrieval systems
  • Communication systems
  • Processors and microcontrollers
  • Networking equipment

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The SN74ACT2236-60FN is no exception, with rigorous testing and quality control measures in place to ensure it meets the highest standards. Additionally, TI provides comprehensive technical support and documentation, including datasheets, application notes, and design resources, to assist developers in integrating this component into their designs effectively.

Ordering Information

The SN74ACT2236-60FN is available in a PLCC-28 package and can be ordered through Texas Instruments' official distributors or directly from the TI website. For bulk orders or specific requirements, it is recommended to consult with a TI sales representative.

You May Also Be Interested in

Coilcraft
Lowest to $0.1042
Spansion
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Advanced Micro Devices
Need more? Email Us
Atmel
Lowest to $24.7389
Semtech Corporation
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
STMicroelectronics
Lowest to $20.1698

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess