EN
  • EN
  • DE
  • IT

SN74ACT240PWRG4

Part No SN74ACT240PWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Buffer, Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74ACT240
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1253316-SN74ACT240PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT240PWRG4 CAD Model

Description

Product Overview: SN74ACT240PWRG4

The SN74ACT240PWRG4 is a high-quality integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This particular model is an octal buffer/line driver with 3-state outputs, which makes it ideal for driving bus lines or buffer memory address registers. Its versatility, combined with the high-speed performance of the ACT family, makes it a go-to choice for designers looking to improve signal integrity in their digital systems.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Number of Channels: 8
  • Output Type: 3-State
  • Operating Voltage Range: 4.5V to 5.5V
  • Output Current: -24mA / 24mA
  • Propagation Delay Time: 8ns at 5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-20
  • RoHS: Compliant

Performance and Quality

The SN74ACT240PWRG4 is manufactured using Texas Instruments' advanced BiCMOS technology, which allows for the device to have the speed of CMOS with the density and low power of bipolar transistors. This technology ensures that the device can handle high-speed data transmission while maintaining low power consumption.

Applications

With its robust design and high-speed capabilities, the SN74ACT240PWRG4 is suitable for a variety of applications, including:

  • Bus Interface
  • Memory Buffering
  • Data Transmission
  • Input/Output Port Expansion
  • Driving Heavily Loaded Bus Lines

Reliability

The SN74ACT240PWRG4 is designed for reliability. Its wide operating temperature range ensures stable performance in diverse environments. Additionally, with Texas Instruments' commitment to quality, you can expect this product to meet stringent industry standards for performance and longevity.

Ordering Information

To order the SN74ACT240PWRG4 or to obtain more information about pricing and availability, please visit the Texas Instruments official website or contact an authorized distributor. The product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess