EN
  • EN
  • DE

SN74ACT3631-30PQ

Part No SN74ACT3631-30PQ
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLK DUAL FIFO MEMORY 132-QFP  /  Synchronous FIFO 18K (512 x 36) Bi-Directional 33.4MHz 15ns 132-BQFP (24.13x24.13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 18K (512 x 36)
Function Synchronous
Data Rate 33.4MHz
Access Time 15ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Bi-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 132-BQFP Bumpered
Supplier Device Package 132-BQFP (24.13x24.13)
Base Product Number 74ACT3631
Other Names -296-4401,2156-SN74ACT3631-30PQ-TI,-SN74ACT3631-30PQR,296-4401,-296-4401,296-4401R,-SN74ACT3631,TEXTISSN74ACT3631-30PQ
Standard Package 36
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258876-SN74ACT3631-30PQ
Ultra Librarian 3D Model Ultra Librarian SN74ACT3631-30PQ CAD Model

Description

The SN74ACT3631-30PQ is a high-speed, low-power integrated circuit from Texas Instruments, designed to meet the demanding requirements of modern digital systems. This versatile chip is part of the 74ACT series, known for its advanced CMOS logic that operates at higher speeds while maintaining low power consumption.

Key Features:

  • Speed: The device boasts a fast access time of 30ns, ensuring high performance in critical applications where speed is paramount.
  • Capacity: It features a large storage capacity, making it suitable for complex operations that require substantial memory handling.
  • Package: The SN74ACT3631-30PQ comes in a 132-pin plastic quad flat pack (PQFP) that offers a compact footprint while providing ample pin connections for interfacing with other components.
  • Compatibility: This IC is compatible with 5V systems, allowing for seamless integration into existing designs without the need for voltage level translation.
  • Low Power Dissipation: Despite its high-speed capabilities, the device is designed for low power dissipation, which helps to reduce heat generation and improve overall system reliability.

Applications:

The SN74ACT3631-30PQ is well-suited for a wide range of applications, including:

  • Data communication and networking
  • High-speed data acquisition systems
  • Signal processing
  • Computer memory interfaces
  • Embedded systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ACT3631-30PQ is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in the field. Customers can trust this product to deliver exceptional results in their digital systems.

For detailed specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Renesas Electronics America
IC Fifo 4096X18 12NS 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 16KX9, 15NS, ASYNCHRONOUS / Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)
Need more? Email Us
Rochester Electronics
FIFO, 512X9, 50NS, ASYNCHRONOUS
Lowest to $7.6479
Renesas Electronics America
IC Fifo Ss 32768X36 20NS 64QFP
Need more? Email Us
Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us
Renesas Electronics America
IC FIFO SS 65536X18 10NS 64STQFP / Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNCH 4KX9 12NS 32-PLCC / Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Lowest to $333.9026
Cypress Semiconductor Corp
CY7CD68321C-56LFXC / FIFO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess