EN
  • EN
  • DE

SN74LVC1G14DSFR

Part No SN74LVC1G14DSFR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 1CH 1-INP 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Inverter IC 1 Channel Schmitt Trigger 6-SON (1x1)
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-XFDFN
Case / Package 6-SON (1x1)
Family Name 74LVC1G14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74LVC1G14DSFR-NDR, 296-29049-1, 296-29049-2, 296-29049-6, -296-29049-1-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896740-SN74LVC1G14DSFR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G14DSFR CAD Model

Description

SN74LVC1G14DSFR - Texas Instruments Single Schmitt-Trigger Inverter

The SN74LVC1G14DSFR is a high-performance, single Schmitt-trigger inverter designed and manufactured by Texas Instruments. This device is optimized for use in a wide array of applications that require signal conditioning due to its ability to provide a stable and clean output from noisy input signals. The SN74LVC1G14DSFR is part of the LVC family, which is known for its low-voltage operation and low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

Constructed with advanced silicon-gate CMOS technology, the SN74LVC1G14DSFR ensures a high degree of durability and reliability. It operates over a broad voltage range of 1.65V to 5.5V, which allows for compatibility with mixed-voltage systems and the ability to interface with both 3.3V and 5V logic levels seamlessly. This flexibility is particularly beneficial in multi-voltage system designs, providing designers with a versatile component that can adapt to various voltage requirements.

The device comes in the ultra-small X2SON package, denoted by the DSF suffix, which is ideal for space-constrained applications. The SN74LVC1G14DSFR's small footprint does not compromise its performance, as it still delivers high-speed operation with a typical propagation delay (t<sub>pd) of only 3.4 ns at 5V. This makes it suitable for high-speed signal processing tasks where timing is critical.

Additionally, the SN74LVC1G14DSFR features inputs that are tolerant to 5.5V, even when the device is powered down, providing further protection and reliability in the event of unexpected voltage spikes. The Schmitt-trigger action at the input also makes the device highly tolerant to slower input rise and fall times, which enhances its ability to filter out noise and provide a clean output signal.

With its robust design, the SN74LVC1G14DSFR is an excellent choice for a variety of applications, including signal conditioning, line drivers, logic level translation, and more. Its low power consumption and compatibility with a range of operating voltages make it a versatile component for designers looking to optimize their circuitry for both performance and power efficiency.

You May Also Be Interested in

ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2178 $50.0940
560+ $0.1787 $100.0720
870+ $0.1731 $150.5970
1,195+ $0.1675 $200.1625
1,545+ $0.1619 $250.1355
2,070+ $0.1452 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess