EN
  • EN
  • DE

SN74ACT3651-30PQ

Part No SN74ACT3651-30PQ
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLOCKED FIFO MEMORY 132-QFP  /  Synchronous FIFO 72K (2K x 36) Bi-Directional 33.4MHz 15ns 132-BQFP (24.13x24.13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 72K (2K x 36)
Function Synchronous
Data Rate 33.4MHz
Access Time 15ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Bi-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 132-BQFP Bumpered
Supplier Device Package 132-BQFP (24.13x24.13)
Base Product Number 74ACT3651
Other Names 296-4419,-296-4419,2156-SN74ACT3651-30PQ-TI,-SN74ACT3651-30PQR,TEXTISSN74ACT3651-30PQ,-296-4419,296-4419R
Standard Package 36
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258865-SN74ACT3651-30PQ
Ultra Librarian 3D Model Ultra Librarian SN74ACT3651-30PQ CAD Model

Description

The SN74ACT3651-30PQ from Texas Instruments is a high-performance, CMOS logic integrated circuit designed to cater to a wide range of digital applications. This particular IC is part of the 74ACT series, which is well-known for its high-speed operation and compatibility with TTL levels.

Key Features:

  • Logic Type: 8-bit Universal Bus Transceiver with 3-state outputs
  • Package: The device is housed in a 24-pin plastic QFP (Quad Flat Package) that provides a compact footprint and reliable connectivity.
  • Operating Voltage: Designed to operate with a nominal supply voltage of 5V, making it suitable for interfacing with traditional 5V logic families.
  • Speed: Features a typical propagation delay time of 6ns, providing high-speed data transfer capabilities.
  • I/O Capacitance: The I/O pins have a capacitance of 10pF, which is conducive to maintaining signal integrity at high speeds.
  • Drive Capability: The outputs can drive up to 24mA, allowing for direct driving of LEDs or other light loads without the need for additional buffer components.

Applications:

The SN74ACT3651-30PQ is versatile and can be used in a variety of digital systems, including:

  • Data communication
  • Address and data bus interfacing
  • Memory interfacing
  • Microprocessor or microcontroller extension

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74ACT3651-30PQ is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device is also RoHS compliant, ensuring that it meets current environmental standards for hazardous substances.

Support and Resources:

For additional information, such as detailed specifications, application notes, and design resources, customers can visit the Texas Instruments website. Technical support and community forums are also available to assist with any design challenges or questions regarding the SN74ACT3651-30PQ.

You May Also Be Interested in

Renesas Electronics America
IC MEM FIFO 16K X 9 ASYNC 32LCC / Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)
Need more? Email Us
Cypress Semiconductor Corp
IC SYNC FIFO MEM 4KX9 32-PLCC
Lowest to $12.5133
Renesas Electronics America
FIFO, 256X9, 15ns, Asynchronous, CMOS, PQCC32
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNCH 4KX9 12NS 32-PLCC / Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Need more? Email Us
Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 1KX9 15NS 32PLCC
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9 15NS 32PLCC / Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Need more? Email Us
Renesas Electronics America
IC Fifo 4096X18 12NS 32PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess