EN
  • EN
  • DE

SN74ACT7806-25DLR

Part No SN74ACT7806-25DLR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC STROBED FIFO 256X18 56-SSOP  /  Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 18ns 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel (TR)
Product Status Obsolete
Memory Size 4.5K (256 x 18)
Function Asynchronous
Data Rate 40MHz
Access Time 18ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ACT7806
Other Names TEXTISSN74ACT7806-25DLR,2156-SN74ACT7806-25DLR-TITR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258894-SN74ACT7806-25DLR
Ultra Librarian 3D Model Ultra Librarian SN74ACT7806-25DLR CAD Model

Description

Product Overview: SN74ACT7806-25DLR

The SN74ACT7806-25DLR is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the 74ACT series, which is renowned for its high-speed CMOS logic family. The SN74ACT7806-25DLR is specifically crafted to meet the rigorous demands of complex digital systems.

Key Features

  • Technology: Advanced high-speed CMOS technology ensures low power consumption while maintaining high switching speeds.
  • Logic Type: The device is a PLL (Phase-Locked Loop) based clock driver, which is essential for synchronizing various system components.
  • Voltage Range: It operates over a wide supply voltage range of 4.5V to 5.5V, making it versatile for different power environments.
  • Speed: Features a maximum clock frequency of 25MHz, providing a balance between speed and power efficiency.
  • Package: Available in a 28-Pin SSOP (Shrink Small Outline Package) that offers a compact footprint for space-constrained applications.
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability in various environmental conditions.

Applications

The SN74ACT7806-25DLR is ideal for a multitude of applications where precise clock management is imperative. It is commonly used in digital signal processing, high-speed data transfer systems, and any application requiring a stable and reliable clock source. This includes, but is not limited to, telecommunications, networking equipment, computer systems, and embedded processing units.

Quality and Reliability

Texas Instruments is committed to delivering products that not only meet but exceed industry standards for quality and reliability. The SN74ACT7806-25DLR is no exception, providing the performance and durability expected from a leading semiconductor manufacturer. With Texas Instruments' rigorous testing procedures, customers can be confident in the consistent performance and longevity of this clock driver.

You May Also Be Interested in

Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Lowest to $333.9026
Cypress Semiconductor Corp
IC SYNC FIFO MEM 4KX9 32-PLCC
Lowest to $12.5133
Cypress Semiconductor Corp
IC ASYNC FIFO 512X9 32-PLCC
Lowest to $0.7396
Renesas Electronics America
FIFO, 256X9, 15ns, Asynchronous, CMOS, PQCC32
Need more? Email Us
Renesas Electronics America
IC Fifo Sync II 3.3V 80-TQFP
Need more? Email Us
Renesas Electronics America
IC FIFO 4096X36 15NS 256BGA / Synchronous FIFO 144K (2K x 72) Uni-Directional 66.7MHz 10ns 256-PBGA (17x17)
Need more? Email Us
Renesas Electronics America
IC FIFO SS 65536X18 10NS 64STQFP / Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
CY7CD68321C-56LFXC / FIFO
Need more? Email Us
Renesas Electronics America
IC Fifo Ss 32768X36 20NS 64QFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess