Product Overview: SN74AHC00DBR from Texas Instruments
The SN74AHC00DBR is a high-performance, quadruple 2-input positive-NAND gate integrated circuit, designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is a part of the AHC family, which is known for its low power consumption and high-speed operation. The SN74AHC00DBR is ideal for a wide range of applications, from industrial and consumer electronics to computing and telecommunications systems.
Key Features
- Logic Type: 2-Input NAND Gate
- Supply Voltage Range: 2V to 5.5V, accommodating a variety of logic levels and making it suitable for interfacing with both CMOS and TTL logic families.
- Operating Temperature: -40°C to +85°C, ensuring reliable performance in extreme conditions.
- Output Drive Capability: ±8 mA at 5 V, allowing for direct drive of LEDs or other light loads.
- Logic Level Flexibility: Inputs accept TTL logic levels while operating at VCC = 5V.
- High On-Off Output Voltage Ratio: Provides clean, stable outputs that reduce signal noise and improve system reliability.
- Low Crosstalk: Minimizes signal interference between channels, enhancing overall circuit performance.
- IC Package Type: SSOP (Shrink Small Outline Package), which is space-efficient and suitable for high-density mounting.
Applications
The SN74AHC00DBR is versatile and can be used in a variety of electronic circuits and systems, including:
- Servers and Networking Equipment
- Consumer Electronics
- Data Processing Systems
- Signal Processing Circuits
- Embedded Systems
- Control Systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable components. The SN74AHC00DBR is no exception, with rigorous testing and quality control measures in place to ensure it meets the industry standards and customer expectations. Its robust design is engineered to provide stable logic operations even under variable conditions and extended usage.
Ordering Information
The SN74AHC00DBR is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact their sales and support team.