EN
  • EN
  • DE

SN74AHC00MDREP

Part No SN74AHC00MDREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SOIC / NAND Gate IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AHC00
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-22259-6-NDR,296-22259-1-NDR,-SN74AHC00MDREP-NDR,-296-22259-1,-V62/03604-01XE,-296-22259-1-NDR,296-22259-6,296-22259-2-NDR,296-22259-1,296-22259-2,V62/03604-01XE,-296-22259-1-ND,-V62/03604-01XE-NDR
Standard Package 2,500
Win Source Part Number 1044098-SN74AHC00MDREP
Ultra Librarian 3D Model Ultra Librarian SN74AHC00MDREP CAD Model

Description

Product Overview: SN74AHC00MDREP - Texas Instruments

The SN74AHC00MDREP is a high-quality, robust quadruple 2-input positive-NAND gate IC designed and manufactured by Texas Instruments. This component is a part of TI's AHC (Advanced High-Speed CMOS) series, which is well-known for its low power consumption and high-speed operation. This particular model is specially crafted to meet the rigorous demands of military and space applications, ensuring reliable performance in the most challenging environments.

Key Features

  • Operating Voltage Range: The device operates within a voltage range of 2 V to 5.5 V, making it versatile for various applications and compatible with TTL levels.
  • High-Speed Performance: With a typical tpd of 8 ns at 5 V, the SN74AHC00MDREP ensures fast response times, which is crucial for high-speed systems.
  • Low Power Consumption: The AHC series is designed for optimized power usage, which reduces the overall power consumption of the systems in which it is used.
  • Enhanced Product Change Notification: This device comes with an enhanced product change notification, providing peace of mind and predictability for long-term projects.
  • Controlled Baseline: One fabrication site, one assembly/test site, and one design ensures consistent performance and quality.
  • Robustness: The SN74AHC00MDREP is designed to withstand extreme environmental conditions, making it suitable for use in military and aerospace applications.

Applications

The SN74AHC00MDREP is ideal for a wide range of applications, especially where reliability and performance are critical. It is commonly used in:

  • Space systems and satellites
  • Military hardware and avionics
  • High-reliability industrial equipment
  • Communication infrastructure
  • Complex logic circuits

Quality and Reliability

Texas Instruments is committed to the highest standards of quality and reliability, and the SN74AHC00MDREP is no exception. It is rigorously tested to ensure it meets the stringent requirements of its intended applications. The device is also supported by TI's comprehensive technical documentation, providing designers with the information they need to integrate the component into their systems with confidence.

You May Also Be Interested in

Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0074 $52.0962
31+ $3.2881 $101.9311
48+ $3.1854 $152.8992
65+ $3.0826 $200.3690
84+ $2.9799 $250.3116
113+ $2.6716 $301.8908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess