The SN74AHC05D is a high-performance, hex inverter integrated circuit from Texas Instruments, designed to address a wide range of logic inverting functions in modern electronics. This device is part of the AHC (Advanced High-Speed CMOS) family, which is known for its balance between speed and power consumption, making it an ideal choice for battery-operated and power-sensitive applications.
Key Features
- Logic Type: Hex Inverter with Open Drain Outputs
- Supply Voltage Range: 2 V to 5.5 V, accommodating a variety of logic levels and suitable for interfacing with both 3.3V and 5V systems.
- Operating Temperature Range: -40°C to 85°C, ensuring reliability and performance under varying environmental conditions.
- Output Current: -8 mA, providing adequate drive capability while maintaining low power consumption.
- Package: SOIC-14, a small-outline integrated circuit package that is ideal for space-constrained applications.
- Logic Family: AHC, known for its high-speed operation while maintaining low power dissipation.
Applications
The SN74AHC05D is versatile and can be used in a vast array of electronic circuits. Common applications include:
- Logic level shifting and translation
- Signal inversion
- Line driving with open-drain outputs
- Interface circuitry
- Power management
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74AHC05D is manufactured under strict quality control measures to ensure performance and reliability. It is RoHS compliant and is designed to meet or exceed industry standards for logic devices.
Additional Information
For detailed technical specifications, application notes, and support resources, customers can access the full datasheet and design resources on the Texas Instruments website. The SN74AHC05D is supported by Texas Instruments' comprehensive technical documentation, ensuring that engineers can integrate this component into their designs with confidence and efficiency.