EN
  • EN
  • DE

SN74AHC1G02MDCKREP

Part No SN74AHC1G02MDCKREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE 2-INPUT POSITIVE-NOR GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHC
Packaging Reel - TR
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V ~ 1.65 V
Logic Level - High 1.5 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package SC-70-5
Package 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1253471-SN74AHC1G02MDCKREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AHC1G02
Introduction Date February 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G02MDCKREP CAD Model

Description

The SN74AHC1G02MDCKREP is a high-quality, single 2-input positive-NOR gate designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular component is part of the AHC (Advanced High-Speed CMOS) family, which is known for its robust performance and compatibility with a wide range of applications.

Key Features

  • Logic Type: 2-Input Positive-NOR Gate
  • Supply Voltage Range: 2 V to 5.5 V
  • Operating Temperature: -55°C to 125°C
  • Output Current: ±8 mA
  • Packaging: 6-Terminal SC70
  • Technology: Advanced High-Speed CMOS
  • EP (Enhanced Product): Supports defense and aerospace applications (QML Class V, per MIL-PRF-38535)

Product Advantages

The SN74AHC1G02MDCKREP is optimized for use in systems where low power consumption is crucial without sacrificing speed and performance. The device operates over a broad voltage range and supports mixed-voltage operation, making it versatile for interfacing with other logic families. Its small footprint is ideal for space-constrained applications.

Applications

This NOR gate is suitable for a variety of electronic circuits and systems, including:

  • Control logic
  • Data processing
  • Alarm systems
  • Set-reset latches
  • Power management
  • Embedded systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74AHC1G02MDCKREP is no exception and is designed to meet or exceed the stringent requirements of military and aerospace applications. It is part of the Enhanced Product (EP) portfolio, ensuring extended performance and lifetime in harsh environments.

Environmental Compliance

The device is RoHS compliant and is manufactured with the environment in mind. Texas Instruments focuses on creating green products that comply with global environmental standards.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0053 $51.0901
41+ $2.4659 $101.1019
63+ $2.3888 $150.4944
87+ $2.3118 $201.1266
112+ $2.2347 $250.2864
150+ $2.0036 $300.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,976 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess