EN
  • EN
  • DE

SN74AHC1G125DCK

Part No SN74AHC1G125DCK
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SINGLE BUS BUFFER GATE WITH 3-STATE OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253481-SN74AHC1G125DCK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Consumer Electronics, Signal Processing, Communications & Networking, Motor Drive & Control, Medical
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G125DCK CAD Model

Description

The SN74AHC1G125DCK from Texas Instruments is a high-performance, single-line bus buffer gate with a 3-state output. This integrated circuit is designed to offer a high degree of flexibility and is suitable for a wide range of applications, including signal gating, buffering, and driving bus lines with high impedance. The device is part of the AHC (Advanced High-Speed CMOS) family, which is known for its low power consumption and high speed.

Key Features:

  • Operating Voltage: The device operates over a broad voltage range of 2 V to 5.5 V, making it compatible with a variety of logic levels and suitable for interfacing with both CMOS and TTL logic families.
  • High Drive: It can drive up to 8 LSTTL loads, ensuring sufficient current to control connected devices.
  • 3-State Outputs: The 3-state outputs (1Y) can be put in a high-impedance state, allowing for bus line control in multiplexed applications without the need for external components.
  • Low Power Consumption: With a typical ICC low power consumption of only 2 µA, the SN74AHC1G125DCK is ideal for power-sensitive applications.
  • High Speed: The device provides a fast propagation delay (tpd) of 4.3 ns at 5 V, facilitating quick signal processing and timing-critical applications.
  • Compact Packaging: The SN74AHC1G125DCK comes in a small 5-pin SC70 (DCK) package, optimizing board space without sacrificing performance.

Applications:

Thanks to its versatility, the SN74AHC1G125DCK is suitable for a range of applications, including:

  • Logic level translation
  • Line driving
  • Bus isolation
  • Memory address isolation
  • Switching between data sources

With its combination of low power consumption, high speed, and versatile voltage operation, the SN74AHC1G125DCK from Texas Instruments is an excellent choice for designers looking to enhance the performance of their digital systems while maintaining strict power and space budgets.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0701 $50.1215
1,525+ $0.0657 $100.1925
2,370+ $0.0634 $150.2580
3,390+ $0.0590 $200.0100
4,405+ $0.0568 $250.2040
5,495+ $0.0546 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,568 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess