EN
  • EN
  • DE
  • IT

SN74AHC1G32DCKRG4

Part No SN74AHC1G32DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 042726-SN74AHC1G32DCKRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G32DCKRG4 CAD Model

Description

The SN74AHC1G32DCKRG4 from Texas Instruments is a high-performance, advanced integrated circuit that is designed to deliver superior functionality and efficiency.

  • Type: single 2-input positive-OR gate
  • Voltage Range: 2 V to 5.5 V
  • Package: small 5-pin SC70 package
  • Speed: high speed with a propagation delay time of just 6.5ns
  • Power Consumption: low quiescent current of just 10µA
  • Input Capacitance: low input capacitance of just 10pF
  • Noise Immunity: high noise immunity
  • Latch-up: robust design that is resistant to latch-up
  • Compliance: RoHS and Green standards

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
IC GATE XOR 4CH 2-INP 14-DIP
Lowest to $2.8175
STMicroelectronics
OCTAL BUS BUFFER WITH 3 STATE OUTPUTS HCT240: INVERTED - HCT241/244 NON INVERTED
Need more? Email Us
ON Semiconductor
IC GATE OR 1CH 2-INP 5-TSOP
Lowest to $0.1100
ON Semiconductor
IC GATE XOR 4CH 2-INP 14DIP / XOR (Exclusive OR) IC 4 Channel 14-MDIP
Lowest to $3.1721
ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.1643
Texas Instruments
IC INVERTER 6CH 1-INP 14TVSOP / Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Lowest to $0.2067
STMicroelectronics
IC HEX INVERTER 14-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,300+ $0.0431 $56.0300
2,775+ $0.0404 $112.1100
4,300+ $0.0391 $168.1300
6,155+ $0.0364 $224.0420
8,015+ $0.0349 $279.7235
10,000+ $0.0336 $336.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,490 pieces
MOQ: 1300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess