The SN74AHC240 from Texas Instruments is a high-speed octal buffer and line driver designed to provide drive current and buffering capability to address the requirements of high-speed memory systems and other demanding applications. This integrated circuit is part of the AHC (Advanced High-Speed CMOS) family, which is known for its robust performance and low power consumption.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Operating Voltage: 2V to 5.5V, facilitating compatibility with a variety of logic levels and providing design flexibility.
- Current - Output High, Low: 8mA at 5V, ensuring sufficient drive capability.
- Logic Level - Low: 0.8V, Logic Level - High: 2V, which allows for reliable operation within standard CMOS voltage thresholds.
- IC Interface Type: CMOS, which is known for its reduced power consumption and high noise immunity.
- Operating Temperature: -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.
- Mounting Type: Available in through-hole or surface mount packages, providing flexibility for various PCB designs.
- Package / Case: The device is available in various package options including SOIC, TSSOP, and more.
Applications
The SN74AHC240 is ideal for a broad range of applications, including:
- Driving bus lines or buffer memory address registers
- Serving as a line driver in high-noise environments
- Interfacing with high-capacitance loads or multiple inputs
- Use in systems that require stable and low-voltage operation
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74AHC240 is manufactured under strict quality control standards, ensuring high reliability and performance for your critical electronic systems. With Texas Instruments' reputation for excellence, you can design your system with confidence, knowing that you are using components from an industry leader.