SN74AHC244NSRG4 Octal Buffer/Line Driver by Texas Instruments
The SN74AHC244NSRG4 is a high-performance, octal buffer and line driver designed to provide high-speed drive and buffering capabilities with characteristics suitable for a wide range of applications. Manufactured by Texas Instruments, this integrated circuit is part of the AHC family, which is known for its low power consumption and high noise immunity. The device is particularly useful in situations where high drive and line termination are required.
Key Features
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Number of Channels: 8
- Output Type: 3-State
- Operating Voltage: 2 V to 5.5 V
- Output Current: -8 mA, 8 mA
- Propagation Delay Time: 8.5 ns (Max) at 5 V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-20
Applications
The SN74AHC244NSRG4 is ideal for a range of applications that require high-speed data transmission and buffering. Common uses include:
- Memory address drivers
- Bus-oriented systems
- Data transmission lines
- Driving heavy loads
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74AHC244NSRG4 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets. The device is RoHS compliant and is provided in a surface-mount package, ensuring compatibility with modern PCB assembly processes.
Ordering and Packaging
When ordering the SN74AHC244NSRG4, it is important to pay attention to the packaging and quantity to ensure that the product meets your project's needs. The device is typically supplied in a tape and reel format, which is ideal for automated assembly lines.