The SN74AHC367N, manufactured by Texas Instruments, is a high-performance, hex bus driver device designed to provide a robust interface solution for various digital systems. This integrated circuit features six independent drivers, each capable of driving high-capacity loads with minimal power consumption, making it an ideal choice for battery-powered and energy-efficient applications.
Key Features
- Logic Type: Bus Driver
- Number of Channels: 6
- Output Current: ±8 mA
- Supply Voltage Range: 2 V to 5.5 V
- Operating Temperature Range: -40°C to 85°C
- Package / Case: PDIP-16
The device operates over a broad voltage range from 2 V to 5.5 V, making it compatible with TTL and CMOS technologies. The SN74AHC367N features non-inverting buffers with 3-state outputs, which can be used to increase the load-driving capability or to isolate bus lines during power-down conditions.
Applications
With its versatile functionality, the SN74AHC367N is suitable for a wide range of applications, including:
- Bus driving
- Memory address driving
- Buffering for data transmission lines
- Signal gating
Its robust design ensures reliable operation in industrial and commercial environments, where temperature and voltage fluctuations are common. Additionally, the SN74AHC367N is offered in a 16-pin PDIP package, which is easy to handle and compatible with standard breadboards and sockets for rapid prototyping and testing.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74AHC367N is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets, ensuring a reliable performance over its entire operating range. The device is also RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability.