SN74AHC86DRG4 Quad 2-Input Exclusive-OR Gate by Texas Instruments
The SN74AHC86DRG4 from Texas Instruments is a high-performance, CMOS logic device that functions as a quad 2-input exclusive-OR gate. This integrated circuit is designed to operate from a wide range of supply voltages, from 2V to 5.5V, making it suitable for a variety of digital applications. The SN74AHC86DRG4 is part of the AHC series, which is known for its low power consumption and high speed, making it an excellent choice for battery-powered and high-speed systems.
Each of the four gates in the SN74AHC86DRG4 performs the Boolean function Y = A ⊕ B in positive logic, where ⊕ denotes the exclusive-OR operation. This functionality is essential in digital circuits for operations such as parity checking, bit manipulation, and arithmetic functions. The exclusive-OR gate is a critical component in digital signal processing and communication systems, where bit comparison and manipulation are required.
The device comes in an SOIC-14 package, denoted by the 'DRG4' suffix, which is a small-outline integrated circuit with 14 pins. This surface-mount package is widely used in the industry and is compatible with standard PCB assembly processes. The SN74AHC86DRG4's compact footprint allows for high-density mounting on PCBs, making it ideal for space-constrained applications.
Key features of the SN74AHC86DRG4 include:
- Operating Voltage Range: 2V to 5.5V
- High On-Output Drive: Can drive up to 8 LSTTL loads
- Low Power Consumption: ICC is only 20 µA maximum
- Balanced Propagation Delays: Provides consistent high-speed operation
- Low Input Capacitance: Enhances signal integrity
- ESD Protection: Exceeds JESD 22, ensuring robustness
With its combination of versatility, power efficiency, and high-speed operation, the SN74AHC86DRG4 is an excellent choice for implementing logic functions in a wide range of electronic systems. Whether you're developing consumer electronics, automotive systems, or sophisticated industrial controls, the SN74AHC86DRG4 offers the performance and reliability that Texas Instruments is known for.