EN
  • EN
  • DE

SN74AHCT00PWLE

Part No SN74AHCT00PWLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-NAND GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253571-SN74AHCT00PWLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHCT00PWLE CAD Model

Description

The SN74AHCT00PWLE from Texas Instruments is a high-performance, quadruple 2-input positive-NAND gate integrated circuit that belongs to the 'AHCT' family. This product is designed to operate in a wide range of applications that require fast switching and low power consumption. It is particularly well-suited for use in systems that interface with both 5V and 3.3V logic levels, thanks to its compatibility with both TTL and CMOS technologies.

Key Features:

  • Logic Type: Quadruple 2-Input Positive-NAND Gates
  • Operating Voltage: 4.5V to 5.5V, making it ideal for interfacing with standard 5V digital systems
  • Input Compatibility: TTL Input compatible, ensuring seamless integration with existing TTL logic
  • Output Drive Capability: Up to 8 mA at 5V, providing sufficient current to drive multiple loads
  • Package: TSSOP (Thin Shrink Small Outline Package), which offers a compact footprint for space-constrained applications
  • Temperature Range: -40°C to 85°C, suitable for industrial and automotive environments
  • RoHS Compliant: Meets environmental standards for lead-free and hazardous substance restrictions

Applications:

The SN74AHCT00PWLE is versatile and can be used in a variety of digital circuits. Common applications include:

  • Logic gates and digital signal processing
  • Control systems and data management
  • Communication systems
  • Embedded systems
  • Interface translation between 5V and 3.3V systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The SN74AHCT00PWLE is manufactured with the highest standards to ensure consistent performance and longevity. Customers can rely on this component for critical and long-term applications.

Conclusion:

In summary, the SN74AHCT00PWLE is a reliable and efficient solution for designers who require a 5V tolerant NAND gate with TTL input compatibility. Its low power consumption, compatibility with different logic levels, and robust temperature range make it a versatile choice for a wide array of electronic designs.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess