EN
  • EN
  • DE

SN74AHCT02DG4

Part No SN74AHCT02DG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHCT
Package Tube
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AHCT02
Other Names 2156-SN74AHCT02DG4,TEXTISSN74AHCT02DG4
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258053-SN74AHCT02DG4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT02DG4 CAD Model

Description

SN74AHCT02DG4 Quadruple 2-Input Positive-NOR Gates

The SN74AHCT02DG4 from Texas Instruments is a high-performance, quadruple 2-input Positive-NOR gate integrated circuit, designed to operate at a wide voltage range while providing optimal speed and power efficiency. This device is part of the 'AHCT' family of logic gates which are specifically designed to interface between 5V and 3.3V systems in mixed-voltage applications.

Constructed with advanced silicon-gate CMOS technology, the SN74AHCT02DG4 ensures low power consumption while maintaining high-speed operation. The device is characterized for operation from -40°C to 85°C, making it suitable for a diverse range of environmental conditions. It comes in a standard SOIC-14 package, which is ideal for space-constrained applications that require a small footprint without compromising on functionality.

Key Features:

  • Logic Type: Quadruple 2-Input Positive-NOR Gate
  • Operating Voltage Range: 4.5V to 5.5V, allowing for compatibility with TTL (Transistor-Transistor Logic) levels
  • Output Drive Capability: Capable of driving up to 8 LSTTL loads, which is significant for interfacing with legacy logic circuits
  • ICCM: Low input capacitance, which minimizes power consumption during switching
  • Propagation Delay: Fast propagation delay times, ensuring quick response in critical applications
  • Package: Available in a compact SOIC-14 package
  • Temperature Range: Operational across a wide temperature range from -40°C to 85°C

The SN74AHCT02DG4 is an ideal choice for a variety of digital applications, including but not limited to, logic level translation, signal gating, and function generation. Its robust design ensures reliable performance in industrial, commercial, and telecommunications systems. Moreover, the device's compatibility with both 5V and 3.3V logic levels allows for seamless integration into mixed-voltage systems, providing designers with a flexible and efficient solution for their logic gate needs.

For those looking to incorporate the SN74AHCT02DG4 into their designs, Texas Instruments provides detailed datasheets, application notes, and design resources to support the development process and ensure successful implementation of this versatile logic gate into a wide array of electronic products.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3395 $50.9250
360+ $0.2786 $100.2960
560+ $0.2699 $151.1440
770+ $0.2612 $201.1240
995+ $0.2525 $251.2375
1,330+ $0.2264 $301.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,022 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess