EN
  • EN
  • DE

SN74AHCT132NSR

Part No SN74AHCT132NSR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2IN 14SOP  /  NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 0.6V
Logic Level - High 1.9V ~ 2.1V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number 74AHCT132
Other Names -SN74AHCT132NSRR,-SN74AHCT132NSRE4R,SN74AHCT132NSRE4,-296-13141-1,SN74AHCT132NSRG4,-296-13141-1,296-13141-2R,2156-SN74AHCT132NSR,-SN74AHCT132NSRE4,-SN74AHCT132NSRG4R,SN74AHCT132NSRE4,SN74AHCT132NSRG4,296-13141-1R,296-13141-6,-SN74AHCT132NSRG4,296-13141-1,296-13141-2,TEXTISSN74AHCT132NSR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258072-SN74AHCT132NSR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT132NSR CAD Model

Description

The SN74AHCT132NSR is a high-performance, quadruple positive-NAND gate with Schmitt-trigger inputs, designed and manufactured by Texas Instruments. This integrated circuit is part of the 'AHCT' family, which indicates that it is built using advanced high-speed CMOS technology and is compatible with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Logic Type: Quadruple 2-Input Positive-NAND Gates with Schmitt-Trigger Inputs
  • Operating Voltage Range: 4.5 V to 5.5 V, making it suitable for 5V logic systems
  • High Noise Immunity: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which helps in noisy environments.
  • Output Drive Capability: Capable of driving up to 8 LSTTL loads, providing good current sinking capability for driving LEDs or other devices.
  • Package: Available in a compact SOP (Small Outline Package), specifically the NSR suffix indicates a reel packaging for surface-mount technology (SMT).

Applications

The SN74AHCT132NSR is an adaptable component suitable for various applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch-free power-up / power-down circuits
  • Square wave and pulse generation

Performance and Quality

As with all Texas Instruments products, the SN74AHCT132NSR is designed for reliability and performance. It is characterized for operation from -40°C to 85°C, ensuring functionality across a wide range of environmental conditions. The device also meets the stringent requirements set by the JEDEC standard for semiconductor quality and reliability.

Ordering Information

The SN74AHCT132NSR comes in a tape and reel packaging, which facilitates automated assembly processes and is ideal for high-volume production environments. For detailed ordering and shipping information, refer to the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess