EN
  • EN
  • DE
  • IT

SN74AHCT1G125DCKR

Part No SN74AHCT1G125DCKR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST N-INV SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 029775-SN74AHCT1G125DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SN74AHCT1G125
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AHCT1G125DCKR CAD Model

Description

The SN74AHCT1G125DCKR is a high-performance, single bus buffer gate with 3-state outputs from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Logic Family: AHCT logic family
  • Technology: Advanced high-speed CMOS technology
  • Feature: Schmitt-trigger action @ its input
  • Operating Voltage: 4.5 V to 5.5 V
  • Package: 5-pin SC-70 package
  • Operating Temperature: Characterized for operation from -40°C to 85°C
  • Maximum Propagation Delay Time: 8.5ns
  • Maximum High-Level Output Current: -8mA
  • Maximum Low-Level Output Current: 8mA
  • Outputs: 3-state outputs, controlled by the output-enable (OE) input
  • ESD Protection: Exceeding JESD 22

You May Also Be Interested in

Texas Instruments
IC TRANSCVR TRI-ST 8BIT 20QSOP / Bus XCVR Single 8-CH 3-ST 20-Pin SSOP T/R
Lowest to $0.8603
Texas Instruments
IC TRANSCVR TRI-ST 8BIT 24QSOP / Bus XCVR Single 8-CH 3-ST 24-Pin SSOP T/R
Lowest to $0.8872
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-SOIC
Lowest to $9.6352
Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20SOIC / Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.5383
Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20SOIC
Need more? Email Us
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20DIP
Lowest to $1.7338
Maxim Integrated
Industry's Fastest RS-232 Transceivers (up to 3Mbps) with Integrated Logic-Level Translation
Lowest to $5.0306
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
670+ $0.0751 $50.3170
1,625+ $0.0616 $100.1000
2,515+ $0.0597 $150.1455
3,465+ $0.0578 $200.2770
4,485+ $0.0558 $250.2630
5,990+ $0.0501 $300.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess