The SN74AHCT244IPWRQ1 from Texas Instruments is a robust, automotive-grade octal buffer/line driver with 3-state outputs designed to provide high-performance bus interface for wide-ranging applications. This integrated circuit is part of the 'AHCT' family, which operates on a 4.5V to 5.5V range, making it compatible with most 5V systems.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 4.5V to 5.5V, suitable for 5V systems.
- Output Drive Capability: Capable of driving up to 15 LSTTL loads.
- IC Package Type: TSSOP, providing a space-efficient footprint.
- Automotive Qualification Standard: AEC-Q100 qualified for automotive applications.
- Output Current: High current drive at ±8mA at 5V.
- Temperature Range: Operative across a broad temperature range from -40°C to 85°C.
- RoHS Compliant: Meets environmental standards regarding hazardous substances.
Applications
The SN74AHCT244IPWRQ1 is designed to be used in automotive environments, where reliable operation under harsh conditions is paramount. Its typical applications include:
- Bus driver for high-speed signal transmission
- Memory address drivers
- Buffer for clock and data lines in communication infrastructures
- Interface between different voltage domains in automotive systems
Quality and Reliability
As an AEC-Q100 qualified device, the SN74AHCT244IPWRQ1 meets stringent quality and reliability standards required in the automotive industry. Additionally, Texas Instruments' commitment to quality ensures that this product is manufactured with the highest standards, ensuring reliable performance and longevity in critical applications.
Ordering and Packaging
The device is available in a TSSOP (Thin Shrink Small Outline Package) and is provided in tape and reel packaging for ease of assembly during the manufacturing process, ensuring a streamlined production workflow. The part number SN74AHCT244IPWRQ1 uniquely identifies this specific device, ensuring precise ordering and inventory management.