EN
  • EN
  • DE

SN74AHCT74MPWREP

Part No SN74AHCT74MPWREP
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14TSSOP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 140 MHz
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 2 µA
Input Capacitance 2 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AHCT74
Other Names 296-22541-6R,TEXTISSN74AHCT74MPWREP,-V62/03659-01XE,296-22541-6,296-22541-1,296-22541-2,296-22541-1R,-SN74AHCT74MPWREPR,SN74AHCT74MPWREP,-V62/03659-01XER,-296-22541-1R,-296-22541-1,V62/03659-01XE,-296-22541-1,2156-SN74AHCT74MPWREP,296-22541-2R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258646-SN74AHCT74MPWREP
Ultra Librarian 3D Model Ultra Librarian SN74AHCT74MPWREP CAD Model

Description

The SN74AHCT74MPWREP is a high-performance, dual D-type flip-flop integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This device is part of TI's Enhanced Product (EP) portfolio, which means it has been optimized for mission-critical environments and is compliant with the demanding specifications of military and space applications.

Key Features

  • Logic Type: Dual D-Type Positive-Edge-Triggered Flip-Flops.
  • Operating Voltage: 4.5 V to 5.5 V, making it suitable for typical 5V logic systems.
  • Output Current: Capable of driving up to 8 mA at 5 V, providing reliable performance for connected devices.
  • Propagation Delay Time: Fast propagation delay times, ensuring quick response times in high-speed applications.
  • Temperature Range: Designed to operate over an extended military temperature range, making it robust for harsh environments.
  • Quality and Reliability: Manufactured to meet or exceed the stringent requirements of the automotive, military, and space industries.
  • Packaging: Available in a TSSOP package, which is ideal for space-constrained applications.

Applications

The SN74AHCT74MPWREP is versatile and can be used in various digital circuits, including:

  • Edge-triggered applications.
  • Frequency dividers.
  • Counters and registers.
  • Control systems for automotive, military, and aerospace sectors.

Reliability and Performance

This device is part of the Texas Instruments "Enhanced Product" line, indicating that it has undergone additional testing and qualification processes. It is designed to maintain functionality in extreme conditions, which is critical for systems that cannot afford failures. With its robust design and proven performance, the SN74AHCT74MPWREP is an ideal choice for applications requiring the highest levels of reliability and durability.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess