EN
  • EN
  • DE

SN74AHCU04N

Part No SN74AHCU04N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14DIP  /  Inverter IC 6 Channel 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHCU
Package Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.3V ~ 1.1V
Logic Level - High 1.7V ~ 4.4V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74AHCU04
Other Names SN74AHCU04NE4,296-9762-5,-SN74AHCU04NE4R,SN74AHCU04NG4,TEXTISSN74AHCU04N,SN74AHCU04NE4,-296-9762-5,2156-SN74AHCU04N,-296-9762-5,SN74AHCU04NG4,-SN74AHCU04NR,-SN74AHCU04NE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258046-SN74AHCU04N
Ultra Librarian 3D Model Ultra Librarian SN74AHCU04N CAD Model

Description

The SN74AHCU04N is a high-speed, hex inverter integrated circuit (IC) manufactured by Texas Instruments (TI), a leader in semiconductor design and production. Designed with advanced silicon-gate CMOS technology, it offers a robust combination of features that make it suitable for a wide range of applications in the electronics industry.

Key Features:

  • Logic Type: Inverter - The SN74AHCU04N contains six independent inverters, providing the ability to invert input signals to its opposite state, making it versatile for logic circuit designs.
  • Supply Voltage Range: 2 V to 5.5 V - This broad range allows the device to be used in various systems with different power requirements, ensuring compatibility with both low and standard voltage applications.
  • High Drive Output: The outputs can drive up to 8 LSTTL loads, which means the device can directly drive multiple low-power Schottky TTL circuits without additional buffering.
  • High-Speed Performance: The SN74AHCU04N is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range, suitable for industrial applications.
  • Low Power Consumption: CMOS technology ensures low power dissipation, which is critical for battery-powered and energy-sensitive applications.

Applications:

The versatility of the SN74AHCU04N makes it ideal for a variety of applications, including:

  • Waveform generation
  • Signal processing
  • Logic level conversion
  • Oscillator circuits
  • Communication systems

Package and Quality:

The SN74AHCU04N is offered in a 14-pin PDIP (Plastic Dual-In-Line Package), which is widely used and easily integrated into standard breadboards and sockets for prototyping or production environments. TI's commitment to quality ensures that each IC meets rigorous industry standards for performance and reliability.

With its combination of high-speed operation, low power consumption, and the ability to drive multiple loads, the SN74AHCU04N from Texas Instruments stands out as a reliable choice for designers and engineers looking to implement efficient inverting functions in their digital logic circuit designs.

You May Also Be Interested in

Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess