The SN74ALS04BDRG4 from Texas Instruments is a high-performance, hex inverter integrated circuit designed for general-purpose logic operations. This device consists of six independent inverters that are capable of transforming a high logic level to a low logic level and vice versa, making it a versatile component for a myriad of digital applications.
Key Features
- Logic Type: Inverter
- Number of Circuits: 6
- Output Current: -8 mA, 8 mA
- Supply Voltage Range: 4.5 V to 5.5 V
- Operating Temperature Range: -40°C to 85°C
- Logic Family: ALS
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
- Propagation Delay Time: Fast propagation delay times for high-speed operations
Applications
The SN74ALS04BDRG4 is well-suited for a variety of digital applications where inverting logic levels are required. This includes:
- Logic level conversion
- Oscillator circuits
- Pulse shaping
- Signal gating
- High-speed computing systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS04BDRG4 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With its wide operating temperature range, it is suitable for use in challenging environmental conditions.
Environmental Compliance
The SN74ALS04BDRG4 is RoHS compliant and is manufactured with environmentally friendly materials and processes, reflecting Texas Instruments' dedication to environmental sustainability.
Whether you're designing a simple logic gate circuit or a complex digital system, the SN74ALS04BDRG4 offers the performance, reliability, and quality you can rely on from Texas Instruments.