EN
  • EN
  • DE
  • IT

SN74ALS112ADR

Part No SN74ALS112ADR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 30MHz
Max Propagation Delay at V, Max CL 19ns at 5V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 400μA, 8mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 4.5mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Family Part Number 74ALS112
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1253699-SN74ALS112ADR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALS112ADR CAD Model

Description

Product Overview: SN74ALS112ADR by Texas Instruments

The SN74ALS112ADR is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the Advanced Low-Power Schottky (ALS) series, which is renowned for its optimal balance between speed and power consumption.

The SN74ALS112ADR is a dual J-K negative-edge-triggered flip-flop with clear and preset functionality. It is specifically engineered to perform critical data storage functions in digital systems. Each flip-flop has independent J, K, clock (CLK), set (SD), and clear (CD) inputs, with Q and Q̅ outputs. This configuration allows for a wide range of applications including counters, shift registers, control circuits, and toggle functions.

The device comes in a compact SOIC (Small Outline Integrated Circuit) package with the designation "ADR", which signifies that it is a surface-mount device suitable for automated PCB assembly processes. The package consists of 16 pins, ensuring a minimal footprint on the circuit board while providing robust connectivity for reliable operation.

With a typical operating voltage range of 4.5V to 5.5V, the SN74ALS112ADR is compatible with TTL (Transistor-Transistor Logic) levels, making it a versatile choice for interfacing with other TTL logic devices. Its low power consumption and fast switching speeds are essential characteristics for modern digital systems that demand high efficiency and performance.

The SN74ALS112ADR is characterized for operation from 0°C to 70°C, which covers the full commercial temperature range, ensuring reliable performance in a variety of environments. Its robust design and adherence to Texas Instruments' stringent quality standards make it a reliable component for long-term use in a broad spectrum of applications.

In summary, the SN74ALS112ADR from Texas Instruments is a crucial component for designers and engineers seeking a reliable and efficient solution for their digital storage needs. With its advanced features, compact size, and compatibility with existing systems, it stands out as a superior choice for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC FLIP FLOP D 14TSSOP
Lowest to $1.0380
STMicroelectronics
IC D-TYPE POS TRG SNGL 16TSSOP
Lowest to $0.1837
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC / Flip Flop JK-Type Neg-Edge 2-Element 14-Pin SOIC Tube
Lowest to $0.5232
Maxim Integrated
IC D-TYPE POS TRG SNGL 8UMAX
Lowest to $3.7657
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC / Flip Flop JK-Type Neg-Edge 2-Element 14-Pin SOIC T/R
Lowest to $0.5232
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2119
Texas Instruments
IC JK TYPE NEG TRG DUAL 16TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 24-Pin SSOP T/R
Lowest to $1.2113
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1188 $63.5640
65+ $1.7386 $113.0090
100+ $1.6843 $168.4300
140+ $1.6299 $228.1860
180+ $1.5756 $283.6080
240+ $1.4125 $339.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess