EN
  • EN
  • DE

SN74ALS1245ADW

Part No SN74ALS1245ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 16mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS1
Other Names TEXTISSN74ALS1245ADW,2156-SN74ALS1245ADW-TI
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259838-SN74ALS1245ADW
Ultra Librarian 3D Model Ultra Librarian SN74ALS1245ADW CAD Model

Description

SN74ALS1245ADW Octal Bus Transceiver by Texas Instruments

The SN74ALS1245ADW is a high-quality octal bus transceiver from Texas Instruments designed to provide bidirectional communication between data buses. This integrated circuit features two sets of eight D-type latches, which allow for the seamless transfer of data from the A bus to the B bus and vice versa. The SN74ALS1245ADW is part of the Advanced Low-Power Schottky (ALS) series, ensuring low power consumption while maintaining high-speed operation.

With a wide operating voltage range of 4.5V to 5.5V, the SN74ALS1245ADW is suitable for interfacing with standard 5V digital systems. Its robust design allows it to drive heavily loaded buses up to 15 LSTTL loads, providing the reliability needed for critical applications. The device also features a ±1.5 mA output drive at 5V, which ensures strong signal integrity even over long distances or in noisy environments.

The SN74ALS1245ADW comes in a 20-pin wide-body SOIC package, which is ideal for space-constrained applications while still offering adequate heat dissipation for reliable performance. Each bus transceiver has its own output-enable (OE) input, which can be used to put the output into a high-impedance state. This feature is particularly useful for multiplexing and bus management, as it allows multiple devices to share the same bus lines without interference.

With its fast propagation delay times and edge-rate control features, the SN74ALS1245ADW minimizes the effects of output transition times on signal quality, making it an excellent choice for high-speed data transmission applications. It is also characterized for operation from 0°C to 70°C, ensuring stable performance across a range of environmental conditions.

Whether used in computers, communication systems, data concentrators, or any system requiring high-speed and reliable data transfer, the SN74ALS1245ADW from Texas Instruments stands out as a dependable and efficient solution for digital interfacing needs.

Note: For more detailed specifications and application-related information, it is recommended to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess