EN
  • EN
  • DE

SN74ALS161BDRE4

Part No SN74ALS161BDRE4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER DEC/BIN 4BIT 16-SOIC  /  Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 40 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74ALS161
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259036-SN74ALS161BDRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS161BDRE4 CAD Model

Description

The SN74ALS161BDRE4 is a high-performance integrated circuit from Texas Instruments, renowned for its precision and durability in a wide range of electronic applications. This particular chip is part of the ALS (Advanced Low-Power Schottky) family, which is designed to offer a balanced trade-off between speed and power consumption, making it an ideal choice for critical digital applications.

Key Features:

  • Logic Type: Synchronous 4-Bit Binary Counter
  • Counting Sequence: Up
  • Output State: Differential
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: Tape & Reel (TR) / Surface-Mount Device (SMD)
  • Mounting Type: Surface Mount
  • Logic Family: ALS
  • Propagation Delay Time: 11ns (Max)
  • Clearance Feature: Asynchronous Reset

The SN74ALS161BDRE4 is designed to count in a binary sequence from 0 to 15, with the ability to be reset to 0 at any time via an asynchronous clear input. This makes it highly suitable for precision counting applications in digital systems. The device's synchronous operation ensures that outputs change coincident with each other on the rising edge of the clock signal, which is crucial for maintaining data integrity in high-speed systems.

With its differential outputs, the SN74ALS161BDRE4 provides improved noise immunity and the ability to drive balanced transmission lines, such as twisted pair or parallel wire, which can be essential in minimizing electromagnetic interference in sensitive applications.

Constructed with Texas Instruments' advanced manufacturing techniques, the SN74ALS161BDRE4 is available in a surface-mount package that is suitable for automated assembly processes, making it a go-to choice for mass production environments. The device's extended temperature range also ensures reliable operation under extreme environmental conditions, which is vital for industrial and military-grade applications.

Whether you're designing a complex digital system or simply need a reliable binary counter, the SN74ALS161BDRE4 from Texas Instruments is a versatile and dependable choice that won't disappoint.

You May Also Be Interested in

Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $6.1166
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess