EN
  • EN
  • DE

SN74ALS193ADR

Part No SN74ALS193ADR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BIN 4BIT U/D 16-SOIC  /  Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 30 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74ALS1
Other Names 2156-SN74ALS193ADR-TITR,TEXTISSN74ALS193ADR,2156-SN74ALS193ADR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259029-SN74ALS193ADR
Ultra Librarian 3D Model Ultra Librarian SN74ALS193ADR CAD Model

Description

Product Overview: SN74ALS193ADR from Texas Instruments

The SN74ALS193ADR is a high-quality integrated circuit produced by Texas Instruments, a global semiconductor company known for its innovative and reliable products. This particular device is a 4-bit synchronous up/down binary counter designed for use in a wide range of digital applications where counting functionality is required.

Key Features:

  • Synchronous Counting: The SN74ALS193ADR offers synchronous counting which allows for more precise control and timing of the counting operation. This is particularly advantageous in systems where timing is critical.
  • Up/Down Counting Capability: With the ability to count both upwards and downwards, this device provides versatility in its applications, making it suitable for a variety of counting tasks.
  • Dual Clock Inputs: The counter features two clock inputs, one for the up count and another for the down count, allowing for independent clocking which adds to the flexibility of the device.
  • Clear Function: A dedicated clear function allows for the counter to be reset to zero, ensuring that the device can be quickly initialized or reset as needed.
  • Output Capability: The SN74ALS193ADR can drive up to 10 LS-TTL loads, providing sufficient output capability for most applications.
  • Wide Operating Temperature: This device can operate over a broad temperature range, making it suitable for industrial applications.

Applications:

The SN74ALS193ADR is ideal for use in a variety of digital systems, including:

  • Industrial control counters
  • Frequency dividers
  • Programmable counters
  • Sequence generators
  • Numerical displays

Quality and Reliability:

As with all Texas Instruments products, the SN74ALS193ADR is manufactured to the highest standards of quality and reliability. It is available in a 16-pin SOIC package and is characterized for operation from 0°C to 70°C, ensuring its performance in a wide range of environmental conditions.

Whether you are designing a simple counter or a complex digital system, the SN74ALS193ADR from Texas Instruments offers the performance, reliability, and functionality needed to meet your counting requirements.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess