EN
  • EN
  • DE

SN74ALS236N

Part No SN74ALS236N
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC MEMORY 64X4 ASYNCH 16-DIP / Asynchronous FIFO 256 (64 x 4) Uni-Directional 30MHz 22ns 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Memory Size 256 (64 x 4)
Function Asynchronous
Data Rate 30MHz
Access Time 22ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 145mA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number SN74ALS2
Other Names 2156-SN74ALS236N,TEXTISSN74ALS236N,296-33722-5,SN74ALS236N
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258849-SN74ALS236N
Ultra Librarian 3D Model Ultra Librarian SN74ALS236N CAD Model

Description

The SN74ALS236N is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular device belongs to the SN74 family, which is renowned for its robust performance and widespread use in various electronic applications.

Key Features

  • Logic Type: The SN74ALS236N is a bus transceiver with tri-state outputs, facilitating bidirectional communication between data buses.
  • Number of Channels: It features 4 channels, allowing for efficient data transfer and multiplexing across multiple lines.
  • Operation Mode: The device operates in the ALS (Advanced Low-Power Schottky) mode, which ensures a perfect balance between speed and power consumption.
  • Supply Voltage: It is designed to work optimally at a supply voltage of 5V, common in TTL (Transistor-Transistor Logic) circuits.
  • Package: The SN74ALS236N comes in a standard 20-pin DIP (Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards.

Applications

The versatility of the SN74ALS236N makes it an ideal choice for a wide range of electronic systems. It is commonly used in:

  • Data transmission systems
  • Bus interface devices
  • Microprocessor or microcontroller-based systems
  • Memory switching circuits
  • Peripheral drivers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SN74ALS236N is no exception, with its construction ensuring long-term reliability and performance in demanding conditions. It is also supported by Texas Instruments' comprehensive technical documentation, making integration and troubleshooting a smoother process for engineers and technicians.

Environmental Compliance

In line with global environmental standards, the SN74ALS236N adheres to RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain harmful materials and is suitable for use in environmentally-sensitive applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 8192X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 8K x 18/16K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 4K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 4K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess