EN
  • EN
  • DE

SN74ALS29854DWR

Part No SN74ALS29854DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.25V 24SOIC  /  Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 48mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74ALS2
Other Names 2156-SN74ALS29854DWR-TITR,TEXTISSN74ALS29854DWR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259899-SN74ALS29854DWR
Ultra Librarian 3D Model Ultra Librarian SN74ALS29854DWR CAD Model

Description

The SN74ALS29854DWR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular IC is part of the Advanced Low-Power Schottky (ALS) family, which is known for its exceptional balance between speed and power consumption, making it an ideal choice for a wide range of electronic applications.

Key Features:

  • Logic Type: Universal Bus Transceivers
  • Number of Bits per Element: 9
  • Number of Elements: 4
  • Output Type: 3-State
  • Operating Temperature Range: -40°C to +85°C
  • Package: Wide Body SOIC-24
  • Mounting Type: Surface Mount
  • Supply Voltage Range: 4.5V to 5.5V
  • Logic Family: ALS

Applications:

The SN74ALS29854DWR is versatile and can be used in a variety of applications. Its primary use is as a universal bus transceiver that facilitates bidirectional communication between data buses. The device's ability to operate with a wide range of voltages and its low-power consumption makes it suitable for battery-powered devices, portable electronics, and other power-sensitive applications.

Performance and Quality:

With Texas Instruments' commitment to high-quality manufacturing, the SN74ALS29854DWR is designed for reliability and performance. The device features a robust latch-up performance that exceeds 100 mA per JESD 78, Class II, ensuring stable operation under a range of conditions. Additionally, it offers electrostatic discharge (ESD) protection to safeguard the device against unexpected voltage spikes.

Environmental Compliance:

The SN74ALS29854DWR is compliant with the RoHS (Restriction of Hazardous Substances) directive, which means it is manufactured with a focus on environmental safety and sustainability. By adhering to these standards, Texas Instruments ensures that the product is free from certain hazardous materials commonly used in electronics manufacturing.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5330 $67.5990
6+ $18.4887 $110.9322
9+ $17.9109 $161.1981
12+ $17.3331 $207.9972
15+ $16.7554 $251.3310
20+ $15.0220 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess