EN
  • EN
  • DE

SN74ALS373ADBR

Part No SN74ALS373ADBR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LATCH TRI-ST 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74ALS
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name 74ALS373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74ALS373ADBR-NDR, -SN74ALS373ADBRG4, 296-5056-1, -296-5056-1-ND, 296-5056-2, -296-5056-1, 296-5056-6-NDR, 296-5056-6, SN74ALS373ADBRG4, SN74ALS373ADBRG4-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896462-SN74ALS373ADBR
Ultra Librarian 3D Model Ultra Librarian SN74ALS373ADBR CAD Model

Description

Product Overview: SN74ALS373ADBR

The SN74ALS373ADBR is a high-quality Octal Transparent D-Type Latch designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 'ALS' series, known for their advanced low-power Schottky technology, which ensures optimal performance with a reduced power consumption profile.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Number of Channels: 8
  • Output Type: 3-State
  • IC Interface Type: Parallel
  • Flip-Flop Type: D-Type
  • Propagation Delay Time: 18ns at 5V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP-20
  • Supply Voltage Range: 4.5V to 5.5V
  • Logic Family: ALS
  • RoHS: Compliant

Applications

The SN74ALS373ADBR is versatile and can be used in a variety of applications. Its primary function is to store data temporarily during which the output is either transparent to the input or held at a previous level. This makes it suitable for use in:

  • Buffer storage
  • Memory address latching
  • Data transmission systems
  • System control applications

Quality and Reliability

As with all Texas Instruments products, the SN74ALS373ADBR is manufactured to the highest quality standards. The device is tested rigorously to ensure reliable performance in a wide range of environmental conditions. Additionally, this product is RoHS compliant, meaning it adheres to strict environmental regulations by avoiding the use of certain hazardous substances.

Support and Documentation

Technical support and comprehensive documentation are available for the SN74ALS373ADBR. Texas Instruments provides detailed datasheets, application notes, and design resources to assist engineers in integrating this component into their projects effectively and efficiently.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess