EN
  • EN
  • DE

SN74ALS561ADWRG4

Part No SN74ALS561ADWRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BINARY 4BIT 20SOIC  /  Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Binary Counter
Direction Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous/Synchronous
Timing Synchronous
Count Rate 30 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS5
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259035-SN74ALS561ADWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS561ADWRG4 CAD Model

Description

Product Overview: SN74ALS561ADWRG4

The SN74ALS561ADWRG4 is a high-performance integrated circuit from Texas Instruments, designed for a variety of digital applications. This device belongs to the Advanced Low-Power Schottky (ALS) family, which is renowned for its optimal balance between speed and power consumption. The SN74ALS561ADWRG4 is specifically an octal bus transceiver featuring non-inverting 3-state outputs.

Key Features

  • Logic Type: Octal Bus Transceiver
  • Number of Bits: 8 bits per element
  • Operating Voltage: 4.5V to 5.5V
  • IC Output Type: Non-Inverting
  • Output Current: -24mA / 24mA
  • Propagation Delay Time: 6ns at 5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20

Applications

The SN74ALS561ADWRG4 is suited for interfacing between different voltage levels within a system and can be used in bidirectional communication between data buses. Its applications span across:

  • Data transmission systems
  • Data exchange between computing environments
  • Memory switching systems
  • Microprocessor-based systems
  • Input/output port expansions
  • Peripheral drivers

Performance and Quality

With its ALS technology, the SN74ALS561ADWRG4 offers a great trade-off between speed and power efficiency, making it ideal for applications where both are critical. The device's 3-state outputs allow for connection to a bus-oriented system, effectively preventing bus contention. The propagation delay time ensures swift data transfer, contributing to the overall system performance.

As with all Texas Instruments products, the SN74ALS561ADWRG4 is manufactured to high standards, ensuring reliability and performance consistency. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Conclusion

The SN74ALS561ADWRG4 from Texas Instruments is a versatile and efficient solution for digital bus communication. With its advanced features and robust performance, this octal bus transceiver is an excellent choice for designers looking to optimize their digital systems for speed and power consumption.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess