EN
  • EN
  • DE

SN74ALS564B

Part No SN74ALS564B
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253791-SN74ALS564B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALS564B CAD Model

Description

The SN74ALS564B from Texas Instruments is a high-performance integrated circuit that features eight D-type edge-triggered flip-flops with three-state output. This device is part of the Advanced Low-Power Schottky (ALS) logic family, which provides a balanced compromise between speed and power consumption, making it suitable for a wide range of applications in industrial, commercial, and consumer electronics.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The flip-flops in the SN74ALS564B are edge-triggered, capturing data on the rising edge of the clock signal, which ensures reliable operation and synchronization in digital systems.
  • Three-State Outputs: Each flip-flop has a three-state output that can be used in bus-oriented systems. This feature allows multiple outputs to connect to a common bus without interference, as the output can be effectively disconnected.
  • Wide Operating Voltage Range: The device can operate with a supply voltage ranging from 4.5V to 5.5V, which is compatible with most 5V logic systems.
  • Direct Clear Function: A direct clear input is provided for each flip-flop, allowing for the synchronous reset of outputs, which is essential for initialization and fault recovery processes.

Applications

The SN74ALS564B is versatile and can be utilized in various digital applications such as:

  • Buffer/Storage Registers
  • Data Storage
  • Shift Registers
  • Pattern Generators

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALS564B is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for mission-critical and everyday applications alike. With its robust design, the SN74ALS564B is designed to withstand the demands of rigorous industrial environments while maintaining its functional integrity.

For more detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Panasonic
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Microchip Technology
Lowest to $6.2562
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Cypress Semiconductor Corp
Lowest to $386.1000
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3926 $55.7040
90+ $1.1427 $102.8430
140+ $1.1070 $154.9800
190+ $1.0713 $203.5470
245+ $1.0356 $253.7220
325+ $0.9285 $301.7625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess